GC080N65QF

Quick Quote
Part No GC080N65QF
Manufacturer Goford Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH,650V,50A,TO-247
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

N/P Channel N-CH
Voltage(VDS) 650V
Current(ID) 50A
RDS(on) RD(max)<90mΩ@10V
VTH VTH3V~5V
Package TO-247
Win Source Part Number 1477376-GC080N65QF
Ultra Librarian 3D Model   Symbol, Footprint, 3D Model

You May Also Be Interested in

Infineon Technologies
MOSFET N-CH 75V 195A D2PAK
Lowest to $3.5410
Vishay
MOSFET N-CH 500V 38A SOT-227
Need more? Email Us
Infineon Technologies
PFET, 8.7A I(D), 100V, 0.19OHM,
Lowest to $0.2910
Renesas Electronics America
MOSFET P-CH 20V SC-96 SOT-23
Need more? Email Us
Infineon Technologies
AUTOMOTIVE POWER MOSFET
Lowest to $3.8810
Diodes Incorporated
DIODE
Lowest to $0.0570
ON Semiconductor
MOSFET N-CH 600V IPAK / 10A (Tc) Through Hole I-PAK
Lowest to $2.8270
Renesas Electronics America
SMALL SIGNAL FET / RF Mosfet
Lowest to $0.0950
IXYS
MOSFET N-CH 600V 18A PLUS-220SMD
Need more? Email Us
Availability:
Check Expected Leadtime Products
Notify me when available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Ask for an estimation

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net and winsourceelec.com

More details about fraud prevention