12G-P4-2263-KR

Part No 12G-P4-2263-KR
Manufacturer EVGA
Catalog Graphics
Description GeForce RTX 2060 12GB XC GAMING, 12G-P4-2263-KR, 12GB GDDR6, Dual Fans, Metal Backplate
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue

Category Graphics
Win Source Part Number 1474992-12G-P4-2263-KR
Manufacturer EVGA

Description

The 12G-P4-2263-KR is a high-performance NVIDIA GeForce RTX 2060 graphics card presented by EVGA, known for its superior quality and reliability. This card is a part of the Graphics Card / GPU category, specifically under the Display Card - NVIDIA GeForce subcategory. It features 12GB of GDDR6 memory, making it a potent option for both gaming enthusiasts and professionals requiring high bandwidth for their applications. The model includes a dual-fan cooling system and a metal backplate, offering enhanced durability and cooling efficiency. The GeForce RTX 2060 12GB XC GAMING version stands out for its ability to deliver smooth and immersive experiences at Full HD and 1440p resolutions, supported by real-time ray tracing and AI-enhanced graphics capabilities. This card is a testament to EVGA's commitment to quality, offering reliable performance and stunning visuals for a diverse range of computing tasks.

You May Also Be Interested in

Dell
Nvidia Tesla M10 32GB GDDR5
Need more? Email Us
Dell
Nvidia L4 24GB 72W PCI-E Passive
Need more? Email Us
Dell
NVIDIA Quadro P600 2GB
Need more? Email Us
Dell
Nvidia Tesla T4 16GB GPU
Need more? Email Us
Dell
NVIDIA Grid K1 16GB
Need more? Email Us
Dell
Nvidia Quadro P4000 8GB 256-bit 3.0 x16 HP TWPW0
Need more? Email Us
CISCO
Nvidia Tesla K80 24GB GDDR5 Cores Graphic Card
Need more? Email Us
Fujitsu Electronics America, Inc.
FUJITSU S26361-F4025-L150 - Nvidia A30 Computing Processor Board
Need more? Email Us
Dell
NVIDIA Quadro K4000 3GB
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.0630
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $2.4380
STMicroelectronics
iNEMO inertial module: always-on 3D accelerometer and 3D gyroscope
Lowest to $1.1380
Atmel
IC MCU 8BIT 256KB FLASH 100TQFP
Lowest to $16.9280
Texas Instruments
IC TXRX CAN 5V 8SOP
Lowest to $0.4880
Marvell
IC TXRX FULL/HALF 4/4 56QFN / 4/4 Transceiver Full, Half IEEE 802.3, IEEE 1588 56-QFN (8x8)
Lowest to $3.3860
STMicroelectronics
ACCEL 2-16G I2C/SPI 12LGA
Lowest to $0.3800
Texas Instruments
IC ADC 16-BIT I2C PROGBL 10-MSOP
Lowest to $1.0300
Texas Instruments
IC BUS TRANSCVR TRI-ST SOT23-6
Lowest to $0.1220
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $4.8210
Texas Instruments
DDR Termination Regulator 2.375V to 3.5V 10-Pin VSON EP T/R / IC REG SINK/SOURCE DDR 10-SON
Lowest to $0.2170
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $6.9070
Texas Instruments
IC BUF NON-INVERT 5.5V SC70-5 / Single Power Supply Single Buffer GATE CMOS Logic Level Shifter
Lowest to $0.1490
Texas Instruments
DGTL ISO 2.5KV 2CH I2C 8SOIC
Lowest to $0.8670
Texas Instruments
IC MONITOR PWR/CURR BIDIR 10MSOP
Lowest to $0.7050