B32652A7333J000

Quick Quote
Part No B32652A7333J000
Manufacturer EPCOS (TDK)
Catalog Film Capacitors
Description CAP FILM 0.033UF 5% 1.25KVDC RAD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer EPCOS - TDK Electronics
Category Capacitors Film Capacitors
Packaging Bulk
Part Status Active
Tolerance ±5%
Voltage Rating - AC 500V
Voltage Rating - DC 1250V (1.25kV)
Mounting Type Through Hole
Size / Dimension 0.709" L x 0.354" W (18.00mm x 9.00mm)
Height - Seated (Max) 0.689" (17.50mm)
Applications Automotive; DC Link, DC Filtering; High Pulse, DV/DT; Snubber
Win Source Part Number WS1305971-B32652A7333J000
Ultra Librarian 3D Model   Symbol, Footprint, 3D Model

Description

0.033 µF Film Capacitor 500V 1250V (1.25kV) Polypropylene (PP), Metallized Radial

You May Also Be Interested in

Panasonic
CAP FILM 1.8UF 10% 400VDC RADIAL
Need more? Email Us
KEMET
CAP FILM 0.33UF 10% 560VDC RAD
Need more? Email Us
KEMET
CAP FILM 210UF 10% 500VDC RADIAL
Need more? Email Us
Panasonic
CAP FILM 0.012UF 5% 100VDC 1913
Need more? Email Us
KEMET
CAP FILM 1UF 20% 560VDC RADIAL
Lowest to $0.5700
Vishay
CAP FILM 1UF 5% 63VDC RADIAL
Need more? Email Us
Vishay
CAP FILM 4700PF 20% 1KVDC RADIAL
Lowest to $0.3070
Panasonic
CAP FILM 10000PF 5% 400VDC RAD
Need more? Email Us
EPCOS (TDK)
FILM CAP MKP X2 0.10F 20% 305VAC
Need more? Email Us
Availability:
Check Expected Leadtime Products

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Ask for an estimation

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net and winsourceelec.com

More details about fraud prevention