MAX25302BATD/V+

Quick Quote
Part No MAX25302BATD/V+
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LINEAR POS ADJ 2A 14TDFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Alternative Parts
(Cross-Reference)
Cross
Manufacturer Analog Devices Inc./Maxim Integrated
Category Integrated Circuits (ICs) Power Management (PMIC) Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
Packaging  Tray
Output Configuration Positive
Number of Regulators 1
Voltage - Input (Max) 5.5V
Voltage Dropout (Max) 0.3V @ 2A
PSRR 70dB ~ 40dB (1kHz ~ 1MHz)
Protection Features Current Limit, Reverse Current, Over Temperature
Operating Temperature -40°C ~ 125°C (TJ)
Grade Automotive
Win Source Part Number WS1304180-MAX25302BATD/V+
Ultra Librarian 3D Model   Symbol, Footprint, 3D Model

Description

The MAX25302A/MAX25302B are 1.7V to 5.5V VIN, lownoise linear regulators that delivers up to 2A of output current with only 5.1μVRMS of output noise from 10Hz to 100kHz. The regulator maintains ±1% output accuracy over a wide input voltage range, requiring only 100mV of input-to-output headroom at full load. The 1.3mA no-load supply current is independent of dropout voltage. The output voltage on the MAX25302B can be adjusted to a value in the range of 0.6V to 5.0V by using two external resistors. The MAX25302B also includes an activehigh POK signal for trouble-free load startup. The MAX25302A has nine pin-selectable output voltages: 1.2V, 1.5V, 1.8V, 2.5V, 3.0V, 3.1V, 3.3V, 4.0V, and 5V. All versions include a programmable output soft-start rate, output overcurrent, and thermal-overload protection. The MAX25302A/MAX25302B are offered in a 3mm x 3.5mm, 14-pin TDFN package.

You May Also Be Interested in

Texas Instruments
IC REG LDO ADJ 0.15A SOT23-5
Lowest to $0.5650
Texas Instruments
IC REG LDO 1.8V 0.2A SOT23-5
Lowest to $0.2640
Texas Instruments
150-mA, 30-V, 1-μA IQ Voltage Regulators with Enable
Lowest to $1.4130
Texas Instruments
IC REG LDO 2.8V 0.25A 6WSON
Lowest to $0.6600
Texas Instruments
IC REG LDO 12V 0.1A TO3
Lowest to $8.7320
Maxim Integrated
IC REG LDO ADJ 40MA 8SOIC
Lowest to $7.5370
Texas Instruments
IC REG LDO 1.8V 0.8A DDPAK
Need more? Email Us
Diodes Incorporated
IC REG LDO 3.3V 1A
Need more? Email Us
Texas Instruments
Micropower 100 mA Ultra Low-Dropout Regulator in SOT-23 Package | IC REG LINEAR 3.3V 100MA SOT23-5
Lowest to $0.4710

Pricing & Ordering (USD)

Quantity Unit Price Ext. Price
19+ $2.6800 $50.9200
46+ $2.1990 $101.1540
71+ $2.1300 $151.2300
98+ $2.0610 $201.9780
126+ $1.9930 $251.1180
168+ $1.7870 $300.2160
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Estimate shipping
Enter your destination to get a shipping estimate
*
Availability: 49,833 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net and winsourceelec.com

More details about fraud prevention