MCP79412-I/ST

Quick Quote
Part No MCP79412-I/ST
Manufacturer Microchip Technology
Catalog Clock/Timing - Real Time Clocks
Description IC RTC CLK/CALENDAR I2C 8TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1307467-MCP79412-I/ST
Category Integrated Circuits (ICs) Clock/Timing Real Time Clocks
Manufacturer Microchip Technology
Packaging Tube
Part Status Active
Type Clock/Calendar
Features Alarm, Leap Year, Square Wave Output, SRAM, Unique ID
Memory Size 64B, 1Kb
Time Format HH:MM:SS (12/24 hr)
Date Format YY-MM-DD-dd
Interface I2C, 2-Wire Serial
Ultra Librarian 3D Model   Symbol, Footprint, 3D Model

Description

  • Wide Voltage Range: 
    Operating voltage range of 1.8V to 5.5V 
    Backup voltage range of 1.3V to 5.5V
  • Low Typical Timekeeping Current:
    Operating from VCC: 1.2 µA at 3.3V
    Operating from VBAT: 925 nA at 3.0V 
  • Automatic Switchover to Battery Backup

You May Also Be Interested in

Maxim Integrated
IC RTC CLK/CALENDAR I2C 8SOIC
Lowest to $5.2760
Maxim Integrated
IC TIME CHIP 1-WIRE 6-TSOC / Real Time Clock (RTC) IC Real Time Clock (RTC) 1-Wire® Serial 6-SMD, J-Lead
Need more? Email Us
Renesas Electronics America
1338D-31 REAL TIME CLOCK
Lowest to $41.4500
Diodes Incorporated
IC RTC CLK/CALENDAR I2C 8SOIC / Real Time Clock (RTC) IC Clock/Calendar I2C, 2-Wire Serial 8-SOIC (0.154", 3.90mm Width)
Lowest to $0.6800
Maxim Integrated
IC RTC CLK/CALENDAR PAR 28DIP
Lowest to $9.8030
Diodes Incorporated
IC RTC CLK/CALENDAR I2C 8SOIC / Real Time Clock (RTC) IC Clock/Calendar I2C, 2-Wire Serial 8-SOIC (0.154", 3.90mm Width)
Lowest to $2.3290
Diodes Incorporated
IC RTC CLK/CALENDAR I2C 8TSSOP
Lowest to $0.3770
Renesas Electronics America
IC Rtc Clk/calendar I2C 8-MSOP
Lowest to $5.6530
Maxim Integrated
IC RTC CLK/CALENDAR PAR 24TSSOP / Real Time Clock (RTC) IC Clock/Calendar 242B Parallel 24-TSSOP (0.173", 4.40mm Width)
Lowest to $5.2690
Availability:
Check Expected Leadtime Products

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Ask for an estimation

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess