MAX25210ATAA8/V+

Quick Quote
Part No MAX25210ATAA8/V+
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LIN 3.3V/5V 300MA 8TDFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Alternative Parts
(Cross-Reference)
Cross
Manufacturer Analog Devices Inc./Maxim Integrated
Category Integrated Circuits (ICs) Power Management (PMIC) Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
Packaging  Tray
Part Status Active
Voltage - Input (Max) 36V
Voltage - Output (Min/Fixed) 3.3V, 5V
Voltage Dropout (Max) 0.77V @ 300mA
PSRR 60dB (100Hz)
Control Features Enable, Reset Out
Protection Features Over Current, Over Temperature, UVLO
Operating Temperature -40°C ~ 125°C (TJ)
Grade Automotive
Mounting Type Surface Mount
Package / Case 8-WDFN Exposed Pad
Win Source Part Number WS1304162-MAX25210ATAA8/V+
Ultra Librarian 3D Model   Symbol, Footprint, 3D Model

Description

The MAX25210 high-voltage linear regulator family is ideal for use in automotive and battery-operated systems. The device operates from a +3.5V to +36V input voltage, delivers up to 300mA of load current, and consumes only 10µA of typical quiescent current at no load. The device consumes only 2µA (typ) current when in shutdown. The input is +42V transient tolerant and is designed to operate under load-dump conditions.
The MAX25210 can be configured as either fixed output voltage (+3.3V or +5V) or adjustable output voltage using an external resistive divider. The MAX25210 features an open-drain, active-low RESET output with fixed thresholds offered at 93.5% and 87.5% of the output voltage. The RESET output remains low for a fixed period of 60µs after the output voltage exceeds its threshold. The RESET delay can be extended with an external capacitor.

You May Also Be Interested in

ON Semiconductor
800 mA, Adjustable Output, Low Dropout Voltage Regulator | IC REG LINEAR 3.3V 800MA 8SOIC
Lowest to $0.5830
Texas Instruments
ADJUSTABLE AND FIXED LOW-DROPOUT VOLTAGE REGULATOR
Lowest to $0.3390
Texas Instruments
Ultra-Low Quiescent Current Voltage Regulator | IC REG LINEAR 5V 50MA 8SOIC
Lowest to $0.3770
Texas Instruments
IC REG LDO 2.7V 0.15A SC70-5
Lowest to $9.4110
Texas Instruments
IC REG LDO 2.5V 1.5A TO220-5
Need more? Email Us
ON Semiconductor
IC REG LDO 3.5V 80MA SC70
Need more? Email Us
Texas Instruments
IC REG LDO 2.8V 0.2A 6DSBGA
Lowest to $3.8890
Texas Instruments
IC REG LDO 1.8V 0.2A SOT23-5
Lowest to $0.2640
Texas Instruments
IC REG LDO 12V 0.1A TO3
Lowest to $8.7320

Pricing & Ordering (USD)

Quantity Unit Price Ext. Price
19+ $2.6850 $51.0150
46+ $2.2030 $101.3380
71+ $2.1340 $151.5140
97+ $2.0660 $200.4020
126+ $1.9970 $251.6220
168+ $1.7900 $300.7200
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Estimate shipping
Enter your destination to get a shipping estimate
*
Availability: 2,140 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net and winsourceelec.com

More details about fraud prevention