SR0402FR-7T75RL

Quick Quote
Part No SR0402FR-7T75RL
Manufacturer YAGEO
Catalog Chip Resistor - Surface Mount
Description RES CHIP 0402
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1304030-SR0402FR-7T75RL
Manufacturer YAGEO
Category Resistors- Chip Resistor - Surface Mount
Packaging  Tape & Reel (TR)
Part Status Active
Resistance (Ohms) 75 Ohms
Tolerance ±1%
Power (Watts) 0.2W, 1/5W
Composition Thick Film
Features Automotive AEC-Q200, Pulse Withstanding
Package / Case 0402 (1005 Metric)
Ultra Librarian 3D Model   Symbol, Footprint, 3D Model

Description

FEATURES 

  • AEC-Q200 qualified
  • Superior to RC series in pulse withstanding voltage and surge withstanding voltage.
  • MSL class: MSL 1 
  • Halogen free epoxy

You May Also Be Interested in

Vishay
RES SMD 10 OHM 1% 1W MELF
Lowest to $0.1700
Ohmite
RES 0.001 OHM 1W 1206 WIDE
Need more? Email Us
Vishay
RES SMD 510K OHM 1% 1W MELF
Lowest to $0.4710
Vishay
SMM0204 25 22R 0.1% B3
Need more? Email Us
Vishay
SMM0204 50 100K 1% B3 EN140401-8
Lowest to $0.0570
Stackpole Electronics Inc.
RES 12 OHM 5% 1.5W 2512
Need more? Email Us
Bourns Inc.
RES SMD 20 OHM 1% 2W 2512
Need more? Email Us
Vishay
RES SMD 2.7 OHM 1% 1W MELF
Need more? Email Us
Vishay
RES 180K OHM 1% 1/4W MELF 0204
Lowest to $0.0190
Availability:
Check Expected Leadtime Products

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Ask for an estimation

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net and winsourceelec.com

More details about fraud prevention