AT0402BRD074K7L

Quick Quote
Part No AT0402BRD074K7L
Manufacturer YAGEO
Catalog Chip Resistor - Surface Mount
Description RES SMD 4.7K OHM 0.1% 1/16W 0402
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1303897-AT0402BRD074K7L
Manufacturer YAGEO
Category Resistors- Chip Resistor - Surface Mount
Packaging  Tape & Reel (TR) Cut Tape (CT)
Part Status Active
Resistance (Ohms) 4.7 kOhms
Tolerance ±0.1%
Power (Watts) 0.063W, 1/16W
Composition Thin Film
Features Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant
Ratings AEC-Q200
Ultra Librarian 3D Model   Symbol, Footprint, 3D Model

Description

FEATURES 

  • AEC-Q200 qualified 
  • Total lead free without RoHS exemption 
  • Halogen free epoxy 
  • Superior resistance against sulfur containing atmosphere 
  • Moisture sensitivity level: MSL 1 
  • Reducing environmentally hazardous wastes 
  • High component and equipment reliability 
  • Non-forbidden materials used in products/production

You May Also Be Interested in

Vishay
SMM0204 25 22R 0.1% B3
Need more? Email Us
YAGEO
RES 0.01 OHM 0.5% 1W 2512
Need more? Email Us
Vishay
RES 10 OHM 1% 1/4W MELF 0204
Lowest to $0.0240
Vishay
RES SMD 510K OHM 1% 1W MELF
Lowest to $0.4710
Ohmite
RES 0.12 OHM 1% 1/4W 0805
Need more? Email Us
YAGEO
RES 0.06 OHM 1% 1W 2512
Need more? Email Us
Vishay
RES 180K OHM 1% 1/4W MELF 0204
Lowest to $0.0190
Vishay
RES 3.4K OHM 1% 1/4W MELF 0204
Lowest to $0.0290
Vishay
SMM0204 25 619R 0,1% B3
Need more? Email Us

Pricing & Ordering (USD)

Quantity Unit Price Ext. Price
520+ $0.0970 $50.4400
1,250+ $0.0800 $100.0000
1,950+ $0.0770 $150.1500
2,670+ $0.0750 $200.2500
3,475+ $0.0720 $250.2000
4,620+ $0.0650 $300.3000
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Estimate shipping
Enter your destination to get a shipping estimate
*
Availability: 1,760 pieces
MOQ: 520 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net and winsourceelec.com

More details about fraud prevention