MFR-25FTF52-600K

Part No MFR-25FTF52-600K
Manufacturer Yageo
Catalog Through Hole Resistors
Description Metal Film Resistors - Through Hole
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue

Win Source Part Number WS1304852-MFR-25FTF52-600K
Manufacturer YAGEO
Category Resistors-Through Hole Resistors
Termination Style Axial
Resistance (Ohms) 600 kOhms
Power Rating(s) 250 mW (1/4 W)
Tolerance (+ or -) 1 %
Voltage Rating 250 V
Length 6.3 mm
Mounting Style PCB Mount
Product Type Metal Film Resistors

Description

EATURES 

  • AEC-Q200 qualified 
  • Wide resistance range 
  • PPAP ready (MFR-25/MFR50S/MFR-50) 
  • High stability 
  • RoHS compliant & halogen-free

You May Also Be Interested in

Yageo
RES 499K OHM 1% 1/4W AXIAL
Lowest to $0.0160
Yageo
RES 27.4 OHM 1% 1/4W AXIAL
Need more? Email Us
Yageo
RES 1.8 OHM 1% 1/4W AXIAL
Need more? Email Us
Yageo
RES 32.4K OHM 1% 1/4W AXIAL
Lowest to $0.0190
Yageo
RES 1.33K OHM 1% 1/4W AXIAL
Need more? Email Us
Yageo
RES 680 OHM 1% 1/2W AXIAL
Need more? Email Us
Yageo
RES 9.76K OHM 1% 1/4W AXIAL
Need more? Email Us
Yageo
RES 20 OHM 1% 1/4W AXIAL
Need more? Email Us
Yageo
RES 4.32K OHM 1% 1/4W AXIAL
Need more? Email Us

Top Sellers

Marvell
IC TXRX FULL/HALF 4/4 56QFN / 4/4 Transceiver Full, Half IEEE 802.3, IEEE 1588 56-QFN (8x8)
Lowest to $3.3860
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.0630
Atmel
IC MCU 8BIT 256KB FLASH 100TQFP
Lowest to $16.9280
Texas Instruments
IC ADC 16-BIT I2C PROGBL 10-MSOP
Lowest to $1.0300
Texas Instruments
IC PWR SWITCH N-CHAN 1:1 SOT23-6 / 2.7-18-V, On-Resistance Load Switch With Thermal Protection
Lowest to $0.0820
FTDI, Future Technology Devices International Ltd
USB Bridge, USB to UART USB 2.0 28-SSOP
Lowest to $4.1980
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1900
Texas Instruments
DGTL ISO 2.5KV 2CH I2C 8SOIC
Lowest to $0.8670
STMicroelectronics
ACCEL 2-16G I2C/SPI 16LGA
Lowest to $0.4580
NXP
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.9410
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $6.9070
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.1990
Texas Instruments
TVS DIODE 5.5VWM 8VC SOT3 / ESD Suppressor Diode Diode Array Uni-Dir 5.5V 3-Pin SOT-933 T/R
Lowest to $0.1490
Bourns Inc.
TVS DIODE 7VWM/12VWM SOT23
Lowest to $0.2120
Texas Instruments
IC MONITOR PWR/CURR BIDIR 10MSOP
Lowest to $0.7050
Availability: Check Expected Leadtime Products

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Ask for an estimation

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net and winsourceelec.com

More details about fraud prevention