MFR-25FTF52-10K

Part No MFR-25FTF52-10K
Manufacturer Yageo
Catalog Through Hole Resistors
Description RES 10K OHM 1% 1/4W AXIAL
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue

Win Source Part Number WS1304860-MFR-25FTF52-10K
Manufacturer YAGEO
Category Resistors-Through Hole Resistors
Packaging Cut Tape (CT) Tape & Box (TB)
Part Status Active
Resistance (Ohms) 10 kOhms
Tolerance (+ or -) ±1%
Power (Watts) 0.25W, 1/4W
Composition Metal Film
Temperature Coefficient ±100ppm/°C
Operating Temperature -55°C ~ 155°C

Description

EATURES 

  • AEC-Q200 qualified 
  • Wide resistance range 
  • PPAP ready (MFR-25/MFR50S/MFR-50) 
  • High stability 
  • RoHS compliant & halogen-free

You May Also Be Interested in

Yageo
RES 5.6K OHM 1% 1/2W AXIAL
Need more? Email Us
Vishay
RES 1.2K OHM 1W 5% AXIAL
Need more? Email Us
Yageo
RES 180 OHM 1% 1/4W AXIAL
Need more? Email Us
Yageo
RES 1M OHM 1% 1/4W AXIAL
Need more? Email Us
Vishay
RES 100 OHM 0.4W 5% AXIAL
Lowest to $0.0480
Yageo
RES 750 OHM 1% 1/4W AXIAL
Need more? Email Us
Yageo
RES 1.21K OHM 1% 1/4W AXIAL
Lowest to $0.0190
Yageo
RES 360 OHM 1% 1/2W AXIAL
Need more? Email Us
Vishay
RES 10 OHM 1% 1/2W AXIAL
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $6.9070
Texas Instruments
IC ADC 16-BIT I2C PROGBL 10-MSOP
Lowest to $1.0300
FTDI, Future Technology Devices International Ltd
USB Bridge, USB to UART USB 2.0 28-SSOP
Lowest to $4.1980
Texas Instruments
IC CONV DDR DDR2 DDR3 10SON
Lowest to $0.2170
Texas Instruments
IC TXRX CAN 5V 8SOP
Lowest to $0.4880
STMicroelectronics
ACCEL 2-16G I2C/SPI 16LGA
Lowest to $0.4580
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $3.4670
Nordic Semiconductors
IC RF TXRX+MCU 802.15.4 73VFQFN
Lowest to $3.4130
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1900
Atmel
IC MCU 8BIT 256KB FLASH 100TQFP
Lowest to $16.9280
Texas Instruments
IC PWR SWITCH N-CHAN 1:1 SOT23-6 / 2.7-18-V, On-Resistance Load Switch With Thermal Protection
Lowest to $0.0820
Marvell
IC TXRX FULL/HALF 4/4 56QFN / 4/4 Transceiver Full, Half IEEE 802.3, IEEE 1588 56-QFN (8x8)
Lowest to $3.3860
STMicroelectronics
IC MCU 32BIT 1MB FLASH 64LQFP
Lowest to $3.3050
Texas Instruments
IC BUS TRANSCVR TRI-ST SOT23-6
Lowest to $0.1220
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $2.4380

Pricing & Ordering (USD)

Quantity Unit Price Ext. Price
1,855+ $0.0270 $50.0850
4,550+ $0.0220 $100.1000
6,820+ $0.0220 $150.0400
9,525+ $0.0210 $200.0250
12,500+ $0.0200 $250.0000
16,670+ $0.0180 $300.0600
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Estimate shipping
Enter your destination to get a shipping estimate

*
Availability: 5,000 pieces
MOQ: 1855 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net and winsourceelec.com

More details about fraud prevention