CL0306KPX7R6BB224

Quick Quote
Part No CL0306KPX7R6BB224
Manufacturer YAGEO
Catalog Ceramic Capacitors
Description CAP CER 0.22UF 10V X7R 0306
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1305600-CL0306KPX7R6BB224
Manufacturer YAGEO
Category Capacitors-Ceramic Capacitors
Packaging  Tape & Reel (TR)
Part Status Active
Capacitance 0.22 µF
Tolerance (+ or -) ±10%
Voltage - Rated DC 10V
Temperature Coefficient X7R
Operating Temperature -55°C ~ 125°C
Feature Low ESL (Reverse Geometry)
Applications Bypass, Decoupling
Ultra Librarian 3D Model   Symbol, Footprint, 3D Model

Description

FEATURES

  • Supplied in tape on reel
  • Nickel-barrier end termination
  • RoHS compliant
  • Halogen Free compliant

You May Also Be Interested in

Murata Electronics North America
CAP CER 3300PF 50V X7R 0805 / 3300 pF ±10% 50V Ceramic Capacitor X7R 0805 (2012 Metric)
Lowest to $0.0170
Samsung
CAP CER 10UF 10V X5R 0402 / 10 μF ±20% 10V Ceramic Capacitor X5R 0402 (1005 Metric)
Lowest to $0.0050
KEMET
CAP CER 1UF 5% 50V X7R RADIAL / 1 µF ±5% 50V Ceramic Capacitor X7R Radial
Need more? Email Us
KEMET
CAP CER 10UF 16V X5R 0805 / 10 μF ±10% 16V Ceramic Capacitor X5R 0805 (2012 Metric)
Lowest to $0.0300
KEMET
CAP CER 0.1UF 100V X7R 0805
Lowest to $0.5930
YAGEO
CAP CER 27PF 50V C0G/NPO 0402
Lowest to $0.0010
Murata Electronics North America
CAP CER 1.8PF 50V C0G/NP0 0402 / 1.8 pF ±0.05pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
Lowest to $0.0340
Murata Electronics North America
CAP CER 390PF 25V C0G/NP0 0201
Lowest to $0.0380
Vishay
Smd Multilayer Ceramic Capacitor, Arc Guardr, Vj Hv Series, 22 Pf, 5%, C0g / Np0, 1 Kv Rohs Compliant: Yes
Need more? Email Us

Pricing & Ordering (USD)

Quantity Unit Price Ext. Price
270+ $0.1860 $50.2200
655+ $0.1530 $100.2150
1,015+ $0.1480 $150.2200
1,390+ $0.1440 $200.1600
1,800+ $0.1390 $250.2000
2,420+ $0.1240 $300.0800
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Estimate shipping
Enter your destination to get a shipping estimate
*
Availability: 20 pieces
In Stock: 10 pieces Factory Stock: 10 pieces
MOQ: 270 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net and winsourceelec.com

More details about fraud prevention