CFR-50JT-52-100R

Quick Quote
Part No CFR-50JT-52-100R
Manufacturer YAGEO
Catalog Through Hole Resistors
Description RES 100 OHM 5% 1/2W AXIAL
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1307392-CFR-50JT-52-100R
Manufacturer YAGEO
Category Resistors-Through Hole Resistors
Packaging  Cut Tape (CT) Tape & Box (TB)
Part Status Active
Resistance (Ohms) 100 Ohms
Tolerance (+ or -) ±5%
Power (Watts) 0.5W, 1/2W
Composition Carbon Film
Temperature Coefficient -500/ +350ppm/°C
Operating Temperature -55°C ~ 155°C
Ultra Librarian 3D Model   Symbol, Footprint, 3D Model

Description

FEATURES 

  • AEC-Q200 qualified 
  • Wide resistance range 
  • High stability 
  • PPAP ready (CFR-25/CFR50S) 
  • RoHS compliant & halogen-free

You May Also Be Interested in

YAGEO
RES 3.6K OHM 1% 1/4W AXIAL
Need more? Email Us
YAGEO
RES 1.2 OHM 5% 1W AXIAL
Need more? Email Us
YAGEO
RES 1M OHM 1% 1/4W AXIAL
Need more? Email Us
YAGEO
RES 133K OHM 1% 1/4W AXIAL
Lowest to $0.0190
YAGEO
RES 9.76K OHM 1% 1/4W AXIAL
Need more? Email Us
YAGEO
RES 1.24K OHM 1% 1/4W AXIAL
Need more? Email Us
YAGEO
RES 4.3K OHM 1% 1/4W AXIAL
Lowest to $0.0140
YAGEO
RES 27.4 OHM 1% 1/4W AXIAL
Need more? Email Us
YAGEO
RES 44.2K OHM 1% 1/4W AXIAL
Need more? Email Us
Availability:
Check Expected Leadtime Products

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Ask for an estimation

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess