CC0805KRX7R9BB154

Quick Quote
Part No CC0805KRX7R9BB154
Manufacturer YAGEO
Catalog Ceramic Capacitors
Description CAP CER 0.15UF 50V X7R 0805
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1306233-CC0805KRX7R9BB154
Manufacturer YAGEO
Category Capacitors-Ceramic Capacitors
Packaging Tape & Reel (TR)Cut Tape (CT)
Part Status Active
Capacitance 0.15 µF
Tolerance ±10%
Voltage - Rated 50V
Temperature Coefficient X7R
Operating Temperature -55°C ~ 125°C
Applications General Purpose
Ultra Librarian 3D Model   Symbol, Footprint, 3D Model

Description

FEATURER

  • Supplied in tape on reel 
  • Nickel-barrier end termination 
  • RoHS compliant 
  • Halogen Free compliant

You May Also Be Interested in

KEMET
CAP CER 0805 FE / Ceramic Capacitor
Lowest to $1.0460
Meritek
CAP CER 10UF 10V X5R 1210 / 10 µF ±10% 10V Ceramic Capacitor X5R 1210 (3225 Metric)
Need more? Email Us
Murata Electronics North America
CAP CER 10UF 20V X6S 0805 / 10 µF ±10% 20V Ceramic Capacitor X6S 0805 (2012 Metric)
Need more? Email Us
NIC-Components Corp.
Cap Ceramic 100pF 50V C0G 5% SMD 0603 125°C Paper T/R
Need more? Email Us
Murata Electronics North America
Cap Ceramic 10pF 100V CH 5% Pad SMD 0603 125C T/R
Lowest to $0.0090
YAGEO
CAP CER 0.022UF 50V X7R 0805 / 0.022 μF ±10% 50V Ceramic Capacitor X7R 0805 (2012 Metric)
Lowest to $0.1470
Murata Electronics North America
CAP CER
Lowest to $0.1510
TAIYO YUDEN
CAP CER 22UF 10V X5R 0805 / 22 μF ±20% 10V Ceramic Capacitor X5R 0805 (2012 Metric)
Lowest to $0.0250
YAGEO
CAP CER 27PF 50V C0G/NPO 0402
Lowest to $0.0010

Pricing & Ordering (USD)

Quantity Unit Price Ext. Price
2,780+ $0.0180 $50.0400
6,670+ $0.0150 $100.0500
10,715+ $0.0140 $150.0100
14,290+ $0.0140 $200.0600
17,860+ $0.0140 $250.0400
25,000+ $0.0120 $300.0000
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Estimate shipping
Enter your destination to get a shipping estimate
*
Availability: 25,010 pieces
MOQ: 2780 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net and winsourceelec.com

More details about fraud prevention