CC0402KPX7R9BB102

Quick Quote
Part No CC0402KPX7R9BB102
Manufacturer YAGEO
Catalog Ceramic Capacitors
Description CAP CER 1000PF 50V X7R 0402
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1305597-CC0402KPX7R9BB102
Manufacturer YAGEO
Category Capacitors-Ceramic Capacitors
Packaging  Tape & Reel (TR) Cut Tape (CT)
Part Status Active
Capacitance 1000 pF
Tolerance (+ or -) ±10%
Voltage - Rated 50V
Temperature Coefficient X7R
Operating Temperature -55°C ~ 125°C
Applications General Purpose
Ultra Librarian 3D Model   Symbol, Footprint, 3D Model

Description

FEATURES
⚫ Supplied in tape on reel
⚫ Nickel-barrier end termination
⚫ RoHS compliant
⚫ Halogen Free compliant

You May Also Be Interested in

CAL-CHIP ELECTRONICS, INC.
CAP CER 0.68UF 100V X7R 1825
Need more? Email Us
Murata Electronics North America
Cap Ceramic 10pF 100V CH 5% Pad SMD 0603 125C T/R
Lowest to $0.0090
Meritek
CAP CER 10UF 10V X5R 1210 / 10 µF ±10% 10V Ceramic Capacitor X5R 1210 (3225 Metric)
Need more? Email Us
KEMET
CAP CER 0805 FE / Ceramic Capacitor
Lowest to $1.0460
Murata Electronics North America
CAP CER 10UF 20V X6S 0805 / 10 µF ±10% 20V Ceramic Capacitor X6S 0805 (2012 Metric)
Need more? Email Us
KEMET
CAP CER 10UF 16V X5R 0805 / 10 μF ±10% 16V Ceramic Capacitor X5R 0805 (2012 Metric)
Lowest to $0.0300
TAIYO YUDEN
CAP CER 22UF 10V X5R 0805 / 22 μF ±20% 10V Ceramic Capacitor X5R 0805 (2012 Metric)
Lowest to $0.0250
Murata Electronics North America
CAP CER 47PF 50V C0G/NP0 0603
Lowest to $0.0950
Murata Electronics North America
CAP CER 1.8PF 50V C0G/NP0 0402 / 1.8 pF ±0.05pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
Lowest to $0.0340

Pricing & Ordering (USD)

Quantity Unit Price Ext. Price
225+ $0.2240 $50.4000
545+ $0.1840 $100.2800
845+ $0.1780 $150.4100
1,160+ $0.1730 $200.6800
1,500+ $0.1670 $250.5000
2,000+ $0.1500 $300.0000
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 44,854 pieces
MOQ: 225 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess