MKS0C031000C00MF00

Quick Quote
Part No MKS0C031000C00MF00
Manufacturer WIMA
Catalog Film Capacitors
Description MKS 02 0.1 F 63 VDC 3X7.5X4.6 PC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer WIMA
Category Capacitors Film Capacitors
Packaging  Tape & Reel (TR)
Part Status Active
Win Source Part Number WS1306847-MKS0C031000C00MF00
Ultra Librarian 3D Model   Symbol, Footprint, 3D Model

Description

● High volume/capacitance ratio
● Self-healing
● AEC-Q200 qualified
●  According to RoHS 2015/863/EU

You May Also Be Interested in

Panasonic
CAP FILM 0.033UF 10% 400VDC RAD
Lowest to $0.1470
EPCOS (TDK)
CAP FILM 1.5UF 10% 630VDC RADIAL
Need more? Email Us
WIMA
CAP FILM 2.2UF 10% 400VDC RADIAL
Need more? Email Us
Vishay
CAP FILM 8200PF 5% 1.6KVDC RAD
Lowest to $1.0840
EPCOS (TDK)
CAP FILM 0.47UF 5% 630VDC RADIAL
Need more? Email Us
KEMET
CAP FILM 0.33UF 10% 560VDC RAD
Need more? Email Us
Vishay
CAP FILM 4700PF 20% 1KVDC RADIAL
Lowest to $0.3070
EPCOS (TDK)
CAP FILM 10UF 10% 100VDC RADIAL
Need more? Email Us
KEMET
CAP FILM 1UF 20% 560VDC RADIAL
Lowest to $0.5700

Pricing & Ordering (USD)

Quantity Unit Price Ext. Price
40+ $1.3550 $54.2000
90+ $1.1120 $100.0800
140+ $1.0770 $150.7800
195+ $1.0420 $203.1900
250+ $1.0070 $251.7500
335+ $0.9030 $302.5050
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 80 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess