FKP1T004704B00KSSD

Quick Quote
Part No FKP1T004704B00KSSD
Manufacturer WIMA
Catalog Film Capacitors
Description FKP 1 470 PF 1600 VDC 5X11X18 PC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer WIMA
Category Capacitors Film Capacitors
Packaging  Bulk
Part Status Active
Win Source Part Number WS1306739-FKP1T004704B00KSSD
Ultra Librarian 3D Model   Symbol, Footprint, 3D Model

Description

● Extremely high pulse duty
● Self-healing
● Internal series connection
● Very low dissipation factor
● Negative capacitance change versus temperature
● AEC-Q200 qualified
●  According to RoHS 2011/65/EU

You May Also Be Interested in

WIMA
CAP FILM 0.68UF 20% 63VDC RADIAL
Need more? Email Us
EPCOS (TDK)
CAP FILM 1.5UF 10% 630VDC RADIAL
Need more? Email Us
KEMET
CAP FILM 1UF 20% 560VDC RADIAL
Lowest to $0.5700
WIMA
CAP FILM 2.2UF 10% 400VDC RADIAL
Need more? Email Us
Panasonic
CAP FILM 0.033UF 10% 400VDC RAD
Lowest to $0.1470
EPCOS (TDK)
CAP FILM 10UF 10% 100VDC RADIAL
Need more? Email Us
Vishay
CAP FILM 0.15UF 20% 1KVDC RADIAL
Need more? Email Us
KEMET
CAP FILM 0.1UF 10% 560VDC RADIAL
Need more? Email Us
Panasonic
CAP FILM 0.12UF 20% 275VAC RAD
Need more? Email Us

Pricing & Ordering (USD)

Quantity Unit Price Ext. Price
35+ $1.5880 $55.5800
80+ $1.3030 $104.2400
120+ $1.2630 $151.5600
165+ $1.2220 $201.6300
215+ $1.1810 $253.9150
285+ $1.0590 $301.8150
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 63 pieces
In Stock: 33 pieces Factory Stock: 30 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess