HUS726T6TAL4205

Quick Quote
Part No HUS726T6TAL4205
Manufacturer Western Digital
Catalog Solid State Drives (SSDs), Hard Disk Drives (HDDs)
Description 6TB HDD 3.5" SAS Ultrastar DC HC310 4Kn 12Gb/s TCG-FIPS
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Solid State Drives (SSDs), Hard Disk Drives (HDDs)
Win Source Part Number 1472771-HUS726T6TAL4205
Manufacturer Western Digital
Ultra Librarian 3D Model   Symbol, Footprint, 3D Model

Description

The HUS726T6TAL4205 marks a high-performance 6TB HDD from WD/HGST's Ultrastar DC HC310 series, targeting enterprise storage solutions. This 3.5-inch SAS drive is engineered for exceptional reliability and speed, supporting a 12Gb/s transfer rate which is ideal for high-speed, high-density applications in data centers and corporate environments. It features a 4Kn format and incorporates TCG-FIPS (Federal Information Processing Standards) encryption for securing sensitive data, ensuring compliance with stringent data security standards. Operating at 7200 RPM, the drive is optimized for 24/7 usage, providing durability and high throughput for data-intensive operations. It is an excellent choice for organizations requiring fast access to large volumes of data while maintaining the highest security and reliability standards.

You May Also Be Interested in

Western Digital
1.6TB SSD 2.5" U.2 Ultrastar DC SN200 PCIe NVMe 3DW/D
Need more? Email Us
Samsung
7.68TB SSD 2.5" SAS PM1633a 12Gb/s SED
Need more? Email Us
Micron Technology Inc.
7.68TB SSD 2.5" SATA 5210 ION 6Gb/s
Need more? Email Us
Micron Technology Inc.
SSD 480GB 2.5" TLC SATAIII 5-12V
Lowest to $289.1050
Samsung
25GB SSD 2.5" SATA 1.5Gps SLC
Need more? Email Us
OCZ
50GB SSD 2.5" SATA Vertex 3Gb/s EX II
Need more? Email Us
Intel
6.4TB SSD 2.5" U.2 DC-P4600 NVMe
Need more? Email Us
Micron Technology Inc.
SSD 128GB 2.5" MLC SATA III 5V
Need more? Email Us
Micron Technology Inc.
SSD 512GB 2.5" TLC SATA III
Need more? Email Us
Availability:
Check Expected Leadtime Products
Notify me when available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Ask for an estimation

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net and winsourceelec.com

More details about fraud prevention