HUH721212AL5201

Quick Quote
Part No HUH721212AL5201
Manufacturer Western Digital
Catalog Solid State Drives (SSDs), Hard Disk Drives (HDDs)
Description 12TB HDD 3.5" SAS Ultrastar DC HC520 512e 12Gb/s ISE
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Solid State Drives (SSDs), Hard Disk Drives (HDDs)
Win Source Part Number 1472779-HUH721212AL5201
Manufacturer Western Digital
Ultra Librarian 3D Model   Symbol, Footprint, 3D Model

Description

The HUH721212AL5201 is a cutting-edge 12TB HDD from WD/HGST, engineered for enterprise-level storage requirements. As part of the Ultrastar DC HC520 series, this 3.5" SAS drive provides massive storage capacity with a 512e sector size, designed for optimal compatibility and storage density. Operating over a high-speed 12Gb/s SAS interface, it ensures swift data transfers, crucial for server and cloud storage applications. The ISE (Instant Secure Erase) feature enhances data security, allowing for quick and secure data erasure when repurposing or decommissioning drives. Manufactured by WD/HGST, known for their reliable storage solutions, this drive is ideal for businesses seeking high-capacity, secure, and reliable data storage options to support their growing data needs.

You May Also Be Interested in

Phoenix Contact
Solid State Drives - SSD VL 80 GB SSD KIT
Need more? Email Us
Western Digital
4TB SSD 2.5" SAS Optimus MAX 6Gb/s Enterprise
Need more? Email Us
Micron Technology Inc.
SSD 128GB 2.5" MLC SATA III 5V
Need more? Email Us
Solidigm
40GB SSD 2.5" SATA MLC (X25-V)
Need more? Email Us
Western Digital
1.6TB SSD 2.5" U.2 Ultrastar DC SN200 PCIe NVMe 3DW/D
Need more? Email Us
Micron Technology Inc.
SSD 512GB 2.5" TLC SATA III
Need more? Email Us
Samsung
15360GB SSD 2.5" SAS PM1633a SED
Need more? Email Us
Micron Technology Inc.
7.68TB SSD 2.5" SATA 5210 ION 6Gb/s
Need more? Email Us
Micron Technology Inc.
SSD 480GB 2.5" TLC SATAIII 5-12V
Lowest to $289.1050
Availability:
Check Expected Leadtime Products
Notify me when available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Ask for an estimation

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net and winsourceelec.com

More details about fraud prevention