HUS151473VLF400

Quick Quote
Part No HUS151473VLF400
Manufacturer Western Digital
Catalog Solid State Drives (SSDs), Hard Disk Drives (HDDs)
Description 73GB HDD 3.5" FC Ultrastar 15K147 4Gb/s 15Krpm 16M
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Solid State Drives (SSDs), Hard Disk Drives (HDDs)
Win Source Part Number 1472741-HUS151473VLF400
Manufacturer Western Digital
Ultra Librarian 3D Model   Symbol, Footprint, 3D Model

Description

The HUS151473VLF400 is a high-performance hard disk drive (HDD) designed for enterprise applications. Manufactured by WD/HGST, a leading name in storage solutions, this HDD belongs to the Ultrastar 15K147 series, known for its exceptional reliability and speed. It offers a storage capacity of 73GB, which, while may seem modest by today’s standards, was substantial for critical enterprise tasks when it was released. This 3.5-inch form factor drive utilizes a Fibre Channel (FC) interface with a speed of 4Gb/s, making it ideal for systems requiring high data transfer rates. The drive spins at a fast rate of 15,000 revolutions per minute (RPM), which significantly reduces data access times. With a cache size of 16MB, it ensures smooth data flow even under heavy load. The HUS151473VLF400 is a testament to WD/HGST's commitment to delivering durable and robust storage solutions for demanding enterprise environments.

You May Also Be Interested in

Intel
6.4TB SSD 2.5" U.2 DC-P4600 NVMe
Need more? Email Us
Samsung
15360GB SSD 2.5" SAS PM1633a SED
Need more? Email Us
Micron Technology Inc.
SSD 256GB 2.5" TLC SATA III
Need more? Email Us
Samsung
4TB SSD 2.5" SATA 850 Pro
Need more? Email Us
Micron Technology Inc.
SSD 480GB 2.5" TLC SATAIII 5-12V
Lowest to $289.1050
Western Digital
512GB SSD 2.5" SATA PC SA530 SED
Need more? Email Us
Micron Technology Inc.
SSD 128GB 2.5" MLC SATA III 5V
Need more? Email Us
OCZ
50GB SSD 2.5" SATA Vertex 3Gb/s EX II
Need more? Email Us
Toshiba Semiconductor and Storage
7.68TB SSD 2.5" CD8-R PCIe4x4 NVMe SIE
Need more? Email Us
Availability:
Check Expected Leadtime Products
Notify me when available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Ask for an estimation

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net and winsourceelec.com

More details about fraud prevention