HUH721212AL4201

Quick Quote
Part No HUH721212AL4201
Manufacturer Western Digital
Catalog Solid State Drives (SSDs), Hard Disk Drives (HDDs)
Description 12TB HDD 3.5" SAS Ultrastar DC HC520
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Solid State Drives (SSDs), Hard Disk Drives (HDDs)
Win Source Part Number 1472797-HUH721212AL4201
Manufacturer Western Digital
Ultra Librarian 3D Model   Symbol, Footprint, 3D Model

Description

The HUH721212AL4201 from WD/HGST is a formidable player in the high-capacity HDD sphere, designed to meet the needs of data-intensive environments. It boasts a massive 12TB of storage, making it an ideal solution for large-scale data centers, cloud storage applications, and server use. The drive operates using a SAS interface, known for its high speed and reliability, making it an excellent choice for enterprise settings requiring fast and stable connections. With a spindle speed of 7200 RPM, it strikes an optimal balance between capacity, performance, and power efficiency. The HUH721212AL4201 fits into the 3.5" category, making it compatible with most server and storage arrays. Its Ultrastar DC HC520 designation signifies its positioning as a high-endurance drive, engineered to withstand the rigors of continuous operations in demanding environments. It's an exceptional choice for organizations that cannot compromise on data integrity and availability.

You May Also Be Interested in

Western Digital
1.6TB SSD 2.5" U.2 Ultrastar DC SN200 PCIe NVMe 3DW/D
Need more? Email Us
Micron Technology Inc.
7.68TB SSD 2.5" SATA 5210 ION 6Gb/s
Need more? Email Us
Seagate Technology
15.36TB SSD 2.5" SAS Nytro 3350 12Gb/s
Need more? Email Us
Micron Technology Inc.
IC SSD FLASH NAND SLC
Lowest to $7336.9760
Micron Technology Inc.
SSD 512GB 2.5" TLC SATA III
Need more? Email Us
Micron Technology Inc.
SSD 256GB 2.5" TLC SATA III
Need more? Email Us
Samsung
15360GB SSD 2.5" SAS PM1633a SED
Need more? Email Us
Samsung
7.68TB SSD 2.5" SAS PM1633a 12Gb/s SED
Need more? Email Us
Intel
7.68TB SSD 2.5" SATA DC S4500 6Gb/s 3D1 TLC
Need more? Email Us
Availability:
Check Expected Leadtime Products
Notify me when available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Ask for an estimation

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net and winsourceelec.com

More details about fraud prevention