HUH721008ALE604

Quick Quote
Part No HUH721008ALE604
Manufacturer Western Digital
Catalog Solid State Drives (SSDs), Hard Disk Drives (HDDs)
Description 8TB HDD 3.5" SATA Ultrastar DC HC510 512e (Pin3) SE
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Solid State Drives (SSDs), Hard Disk Drives (HDDs)
Win Source Part Number 1472763-HUH721008ALE604
Manufacturer Western Digital
Ultra Librarian 3D Model   Symbol, Footprint, 3D Model

Description

The HUH721008ALE604 is an 8TB HDD from the Ultrastar DC HC510 series designed by WD/HGST, targeting enterprise-level storage solutions. As a 3.5" SATA hard drive, it offers a substantial storage capacity suitable for data centers and high-capacity servers. The 512e (Pin3) SE model indicates its use of a 512-byte emulation format for compatibility with legacy applications, alongside a Self-Encrypting feature for enhanced data security. Its construction is geared towards providing reliable, 24/7 accessibility to data, with features aimed at maintaining high performance and durability in intensive workloads. Made by WD/HGST, a leading manufacturer in storage technology, this HDD combines efficient storage density with the robustness needed for critical applications, making it a prime choice for organizations requiring vast data storage capabilities without compromising on data integrity or security.

You May Also Be Interested in

Samsung
4TB SSD 2.5" SATA 860 EVO 6Gb/s
Need more? Email Us
Micron Technology Inc.
SSD 512GB M.2 MOD TLC SATA III
Lowest to $117.0000
Seagate Technology
15.36TB SSD 2.5" SAS Nytro 3350 12Gb/s
Need more? Email Us
Solidigm
40GB SSD 2.5" SATA MLC (X25-V)
Need more? Email Us
Phoenix Contact
Solid State Drives - SSD VL 80 GB SSD KIT
Need more? Email Us
Micron Technology Inc.
SSD 128GB 2.5" MLC SATA III 5V
Need more? Email Us
Micron Technology Inc.
SSD 256GB M.2 MODULE TLC NVME
Need more? Email Us
Samsung
7.68TB SSD 2.5" SAS PM1633a 12Gb/s SED
Need more? Email Us
Intel
600GB SSD 2.5" SATA DC S3500 6Gb/s
Need more? Email Us
Availability:
Check Expected Leadtime Products
Notify me when available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Ask for an estimation

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net and winsourceelec.com

More details about fraud prevention