BUJD103AD,118

Quick Quote
Part No BUJD103AD,118
Manufacturer WeEn Semiconductors
Catalog Transistors
Description Bipolar Transistors - BJT TRANS NPN 700V 4A
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer WeEn Semiconductors
Mounting Style SMD/SMT
Package / Case DPAK-3 (TO-252-3)
Transistor Polarity NPN
Configuration Single
Collector- Emitter Voltage VCEO Max 400 V
Collector- Base Voltage VCBO 700 V
Collector-Emitter Saturation Voltage 290 mV
Maximum DC Collector Current 4 A
Pd - Power Dissipation 80 W
Maximum Operating Temperature + 150 C
Packaging Reel
DC Current Gain hFE Max 32
Height 2.38 mm
Length 6.73 mm
Technology Si
Width 6.22 mm
Brand WeEn Semiconductors
DC Collector/Base Gain hfe Min 10
Product Type BJTs - Bipolar Transistors
Standard Pack Qty 2500
Subcategory Transistors
Ultra Librarian 3D Model   Symbol, Footprint, 3D Model

You May Also Be Interested in

Vishay
IGBT MOD 1200V 281A 1087W SOT227
Need more? Email Us
Texas Instruments
JFET N-CH 40V 50MA SC70-5
Lowest to $1.5080
Vishay
SOT-227 - HIGH SIDE CHOPPER IGBT
Need more? Email Us
Renesas Electronics America
POWER TRS1
Lowest to $1.5080
IXYS
IGBT MOD 1200V 240A SOT227B
Need more? Email Us
Nexperia USA Inc.
MOSFET N-CH 80V 3.2A/9.8A 6DFN
Lowest to $0.1630
Littelfuse Inc.
IC MCU 8BIT 1.5KB FLASH 20SOIC
Need more? Email Us
SanRex Corporation
TRIAC 600V 25A
Need more? Email Us
Vishay
SCR 800V 25A TO263AB
Need more? Email Us
Availability:
Check Expected Leadtime Products
Notify me when available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Ask for an estimation

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net and winsourceelec.com

More details about fraud prevention