VY2472M49Y5US63L7

Part No VY2472M49Y5US63L7
Manufacturer Vishay
Catalog Ceramic Capacitors
Description CAP CER 4700PF 440VAC Y5U RADIAL
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Vishay Beyschlag/Draloric/BC Components
Category Capacitors Ceramic Capacitors
Packaging  Bulk
Part Status Active
Capacitance 4700 pF
Tolerance ±20%
Voltage - Rated 440VAC
Temperature Coefficient Y5U (E)
Operating Temperature -40°C ~ 125°C
Applications Safety
Package / Case Radial, Disc
Size / Dimension 0.492" Dia (12.50mm)
Win Source Part Number WS1306988-VY2472M49Y5US63L7

Description

4700 pF ±20% 440VAC Ceramic Capacitor Y5U (E) Radial, Disc

You May Also Be Interested in

CAL-CHIP ELECTRONICS, INC.
CAP CER 0.68UF 100V X7R 1825
Need more? Email Us
NIC-Components Corp.
Cap Ceramic 100pF 50V C0G 5% SMD 0603 125°C Paper T/R
Need more? Email Us
Murata Electronics North America
Cap Ceramic 0.47uF 16V F -20% to 80% Pad SMD 0805 85Ž T/R
Need more? Email Us
Kemet
CAP CER 1UF 5% 50V X7R RADIAL / 1 µF ±5% 50V Ceramic Capacitor X7R Radial
Need more? Email Us
Taiyo Yuden
CAP CER 22UF 10V X5R 0805 / 22 μF ±20% 10V Ceramic Capacitor X5R 0805 (2012 Metric)
Lowest to $0.0250
Murata Electronics North America
CAP CER 1.8PF 50V C0G/NP0 0402 / 1.8 pF ±0.05pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
Lowest to $0.0340
Taiyo Yuden
CAP CER 0.22UF 10V X5R 0402
Lowest to $0.0100
Murata Electronics North America
Lowest to $0.0290
Murata Electronics North America
CAP CER 3300PF 50V X7R 0805 / 3300 pF ±10% 50V Ceramic Capacitor X7R 0805 (2012 Metric)
Lowest to $0.0170

Top Sellers

Texas Instruments
IC ADC 16-BIT I2C PROGBL 10-MSOP
Lowest to $1.0300
Texas Instruments
TVS DIODE 5.5VWM 8VC SOT3 / ESD Suppressor Diode Diode Array Uni-Dir 5.5V 3-Pin SOT-933 T/R
Lowest to $0.1490
Texas Instruments
DDR Termination Regulator 2.375V to 3.5V 10-Pin VSON EP T/R / IC REG SINK/SOURCE DDR 10-SON
Lowest to $0.2170
Bourns Inc.
TVS DIODE 7VWM/12VWM SOT23
Lowest to $0.2120
Marvell
IC TXRX FULL/HALF 4/4 56QFN / 4/4 Transceiver Full, Half IEEE 802.3, IEEE 1588 56-QFN (8x8)
Lowest to $3.3860
STMicroelectronics
ACCEL 2-16G I2C/SPI 12LGA
Lowest to $0.3800
Texas Instruments
IC BUS TRANSCVR TRI-ST SOT23-6
Lowest to $0.1220
NXP
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.9410
Texas Instruments
IC TXRX CAN 5V 8SOP
Lowest to $0.4880
Texas Instruments
IC PWR SWITCH N-CHAN 1:1 SOT23-6 / 2.7-18-V, On-Resistance Load Switch With Thermal Protection
Lowest to $0.0820
Nordic Semiconductors
IC RF TXRX+MCU 802.15.4 73VFQFN
Lowest to $3.4130
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.0630
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $4.8210
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $3.4670
Texas Instruments
IC BUF NON-INVERT 5.5V SC70-5 / Single Power Supply Single Buffer GATE CMOS Logic Level Shifter
Lowest to $0.1490