VS-50EPU12LHN3

Quick Quote
Part No VS-50EPU12LHN3
Manufacturer Vishay
Catalog Diodes, Rectifiers - Single
Description DIODE GEN PURP 1.2KV 50A TO247AD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Alternative Parts
(Cross-Reference)
Cross
Manufacturer Vishay General Semiconductor - Diodes Division
Category Discrete Semiconductor Products Diodes Rectifiers Single Diodes
Packaging  Tube
Part Status Active
Voltage - DC Reverse (Vr) (Max) 1200 V
Voltage - Forward (Vf) (Max) @ If 2.55 V @ 50 A
Speed Fast Recovery =< 500ns, > 200mA (Io)
Current - Reverse Leakage @ Vr 330 µA @ 1200 V
Grade Automotive
Mounting Type Through Hole
Supplier Device Package TO-247AD
Win Source Part Number WS1305777-VS-50EPU12LHN3
Ultra Librarian 3D Model   Symbol, Footprint, 3D Model

Description

Ultrafast recovery rectifiers designed with optimized performance of forward voltage drop, recovery time, and soft recovery. Polyimide passivated, planar structure, and the platinum doped life time control guarantee, ruggedness, reliability characteristics, and solid value proposition for efficiency and thermal performance.
These devices are intended for use in boost stage in the AC/DC section of SMPS, high frequency output rectification of battery charger, inverters for solar inverters, or as freewheeling diodes in motor drive.

You May Also Be Interested in

SMC Diode Solutions
DIODE GEN PURP 100V 1A SMB
Lowest to $0.1940
ROHM Semiconductor
DIODE SCHOTTKY PMDU / Diode
Need more? Email Us
M7
DIOTEC Electronics Corporation
DIODE GP 1KV 1A DO214AC SMA
Lowest to $0.0040
Panjit
DIODE SCHOTTKY 60V 1A SOD323HE
Lowest to $1.2930
AVX Corp/Kyocera Corp
DIODE SCHOTTKY 100V 3A DO214AC
Lowest to $0.1170
Nexperia USA Inc.
NOW NEXPERIA BAS116H - RECTIFIER / Diode
Lowest to $0.0240
ON Semiconductor
DIODE GEN PURP 200V 4A AXIAL
Lowest to $0.5660
ON Semiconductor
DIODE GEN PURP 150V 15A TO220-2
Lowest to $0.1940
Solid State Inc.
DIODE GEN PURP 1.2KV 70A DO5
Lowest to $3.2990
Availability:
Check Expected Leadtime Products

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Ask for an estimation

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net and winsourceelec.com

More details about fraud prevention