SMM0204VC1801FB300

Quick Quote
Part No SMM0204VC1801FB300
Manufacturer Vishay
Catalog Chip Resistor - Surface Mount
Description MELF Resistors SMM0204 50 1K8 1% B3 EN140401-803EZ E0
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1304230-SMM0204VC1801FB300
Manufacturer Vishay
Category Resistors- Chip Resistor - Surface Mount
Packaging Tape & Reel (TR) Cut Tape (CT)
Mounting Style PCB Mount
Product Type MELF Resistors
Ultra Librarian 3D Model   Symbol, Footprint, 3D Model

Description

SMM0204 thin film MELF resistors are the perfect choice for most fields of modern electronics where reliability and stability are of major concern. The typical applications in the fields of automotive, industrial and medical equipment reflect the outstanding level of proven reliability.

You May Also Be Interested in

Bourns Inc.
RES 0.1 OHM 1% 2W 2512
Lowest to $0.3770
Vishay
SMM0204 25 11K3 0,1% B3
Need more? Email Us
Vishay
RES 180K OHM 1% 1/4W MELF 0204
Lowest to $0.0190
YAGEO
RES 0.06 OHM 1% 1W 2512
Need more? Email Us
Vishay
SMM0204 25 22R 0.1% B3
Need more? Email Us
Ohmite
RES 0.12 OHM 1% 1/4W 0805
Need more? Email Us
Vishay
RES 15.4K OHM 1% 1/4W MELF 0204
Need more? Email Us
Vishay
SMM0204 50 100K 1% B3 EN140401-8
Lowest to $0.0570
Vishay
RES 51 OHM 1% 2/5W MELF 0204
Lowest to $0.1170

Pricing & Ordering (USD)

Quantity Unit Price Ext. Price
255+ $0.1980 $50.4900
615+ $0.1630 $100.2450
950+ $0.1580 $150.1000
1,310+ $0.1530 $200.4300
1,690+ $0.1480 $250.1200
2,275+ $0.1320 $300.3000
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Estimate shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 255 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net and winsourceelec.com

More details about fraud prevention