CMB02070X3302GB200

Quick Quote
Part No CMB02070X3302GB200
Manufacturer Vishay
Catalog Chip Resistor - Surface Mount
Description CMB 0207 2% B2 33K
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1304362-CMB02070X3302GB200
Manufacturer Vishay
Category Resistors- Chip Resistor - Surface Mount
Packaging  Tape & Reel (TR)
Part Status Active
Ultra Librarian 3D Model   Symbol, Footprint, 3D Model

Description

CMA 0204 and CMB 0207 carbon film MELF resistors with advanced pulse load capability are the perfect choice for the protection of circuitry with signal or mains input lines from surge pulses. The resistors are also suitable for circuits exposed to high levels of electromagnetic interference or electrostatic discharge. The applications are in all fields of automotive, telecommunication, industrial, and medical equipment.

You May Also Be Interested in

Susumu
RES SMD 49.9K OHM 0.5% 1W 1206
Need more? Email Us
Vishay
RES 10 OHM 1% 1/4W MELF 0204
Lowest to $0.0240
Vishay
RES 15.8K OHM 1% 1/4W MELF 0204
Need more? Email Us
TE Connectivity
RES SMD 100 OHM 5% 3W 4122
Lowest to $0.3770
Vishay
SMM0204 25 22R 0.1% B3
Need more? Email Us
Vishay
RES 10M OHM 0.1% 1/4W 1206
Lowest to $0.6150
TE Connectivity
RES SMD 1.5 OHM 5% 3W 4122
Lowest to $0.7540
YAGEO
RES 0.01 OHM 0.5% 1W 2512
Need more? Email Us
YAGEO
RES 0.06 OHM 1% 1W 2512
Need more? Email Us
Availability:
Check Expected Leadtime Products

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Ask for an estimation

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net and winsourceelec.com

More details about fraud prevention