SMM02040B3907JB300

Quick Quote
Part No SMM02040B3907JB300
Manufacturer Vishay
Catalog Chip Resistor - Surface Mount
Description RES 0.39 OHM 5% 1/4W MELF 0204
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1304128-SMM02040B3907JB300
Manufacturer Vishay
Category Resistors- Chip Resistor - Surface Mount
Packaging  Tape & Reel (TR)
Part Status Active
Resistance (Ohms) 390 mOhms
Tolerance ±5%
Power (Watts) 0.25W, 1/4W
Features Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding
Ratings AEC-Q200
Size / Dimension 0.055" Dia x 0.142" L (1.40mm x 3.60mm)
Ultra Librarian 3D Model   Symbol, Footprint, 3D Model

Description

SMM0204 thin film MELF resistors are the perfect choice for most fields of modern electronics where reliability and stability are of major concern. The typical applications in the fields of automotive, industrial and medical equipment reflect the outstanding level of proven reliability

You May Also Be Interested in

Ohmite
RES 0.12 OHM 1% 1/4W 0805
Need more? Email Us
TE Connectivity
RES SMD 1.5 OHM 5% 3W 4122
Lowest to $0.7540
Vishay
RES 390 OHM 1% 1/4W MELF 0204
Lowest to $0.0660
Bourns Inc.
RES 0.1 OHM 1% 2W 2512
Lowest to $0.3770
KOA Speer
RES 300K OHM 1% 1W 2512
Need more? Email Us
YAGEO
RES 0.01 OHM 0.5% 1W 2512
Need more? Email Us
YAGEO
RES 0.06 OHM 1% 1W 2512
Need more? Email Us
Ohmite
RES 0.005 OHM 1W 1206 WIDE
Need more? Email Us
Ohmite
RES 0.001 OHM 1W 1206 WIDE
Need more? Email Us
Availability:
Check Expected Leadtime Products

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Ask for an estimation

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net and winsourceelec.com

More details about fraud prevention