PTF5610K000BZEB

Quick Quote
Part No PTF5610K000BZEB
Manufacturer Vishay
Catalog Through Hole Resistors
Description RES 10K OHM 1/8W 0.1% AXIAL
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1307160-PTF5610K000BZEB
Manufacturer Vishay
Category Resistors-Through Hole Resistors
Packaging  Tape & Reel (TR) Cut Tape (CT)
Part Status Active
Resistance (Ohms) 10 kOhms
Tolerance (+ or -) ±0.1%
Power (Watts) 0.125W, 1/8W
Composition Metal Film
Features Moisture Resistant
Package / Case Axial
Ultra Librarian 3D Model   Symbol, Footprint, 3D Model

Description

FEATURES
• Extremely low temperature coefficient of resistance
• Very low noise and voltage coefficient
• Very good high frequency characteristics
• Can replace wirewound bobbins
• Proprietary epoxy coating provides superior moisture protection

You May Also Be Interested in

YAGEO
RES 27.4 OHM 1% 1/4W AXIAL
Need more? Email Us
YAGEO
RES 4.3K OHM 1% 1/4W AXIAL
Lowest to $0.0140
Vishay
RES 1.2K OHM 1W 5% AXIAL
Need more? Email Us
YAGEO
RES 3.6K OHM 1% 1/4W AXIAL
Need more? Email Us
YAGEO
RES 133K OHM 1% 1/4W AXIAL
Lowest to $0.0190
YAGEO
RES 20 OHM 1% 1/4W AXIAL
Lowest to $0.0190
YAGEO
RES 499K OHM 1% 1/4W AXIAL
Lowest to $0.0160
YAGEO
RES 110K OHM 1% 1/4W AXIAL
Need more? Email Us
YAGEO
RES 32.4K OHM 1% 1/4W AXIAL
Lowest to $0.0190
Availability:
Check Expected Leadtime Products

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Ask for an estimation

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net and winsourceelec.com

More details about fraud prevention