PR02000203307JA100

Quick Quote
Part No PR02000203307JA100
Manufacturer Vishay
Catalog Through Hole Resistors
Description RES 0.33 OHM 5% 1.2W AXIAL
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1304899-PR02000203307JA100
Manufacturer Vishay
Category Resistors-Through Hole Resistors
Packaging  Cut Tape (CT) Tape & Box (TB)
Part Status Active
Resistance (Ohms) 330 mOhms
Tolerance (+ or -) ±5%
Power (Watts) 1.2W
Composition Metal Film
Features Automotive AEC-Q200, Flame Retardant Coating, Fusible, Safety
Size / Dimension 0.154" Dia x 0.394" L (3.90mm x 10.00mm)
Ultra Librarian 3D Model   Symbol, Footprint, 3D Model

Description

A homogeneous film of metal alloy is deposited on a high grade ceramic body. After a helical groove has been cut in the resistive layer, tinned connecting wires of electrolytic copper or copper-clad iron are welded to the end-caps. The resistors are coated with a red, non-flammable lacquer which provides electrical, mechanical and climatic protection. This coating is not resistant to aggressive fluxes and cleaning solvents. The encapsulation is resistant to all cleaning solvents in accordance with IEC 60068-2-45.

You May Also Be Interested in

YAGEO
RES 499K OHM 1% 1/4W AXIAL
Lowest to $0.0160
YAGEO
RES 1.8 OHM 1% 1/4W AXIAL
Need more? Email Us
YAGEO
RES 1.24K OHM 1% 1/4W AXIAL
Need more? Email Us
YAGEO
RES 27.4 OHM 1% 1/4W AXIAL
Need more? Email Us
YAGEO
RES 1.2 OHM 5% 1W AXIAL
Need more? Email Us
YAGEO
RES 750 OHM 1% 1/4W AXIAL
Need more? Email Us
Vishay
RES 100 OHM 0.4W 5% AXIAL
Lowest to $0.0480
YAGEO
RES 110K OHM 1% 1/4W AXIAL
Need more? Email Us
YAGEO
RES 133K OHM 1% 1/4W AXIAL
Lowest to $0.0190

Pricing & Ordering (USD)

Quantity Unit Price Ext. Price
255+ $0.1980 $50.4900
615+ $0.1630 $100.2450
950+ $0.1580 $150.1000
1,310+ $0.1530 $200.4300
1,690+ $0.1480 $250.1200
2,275+ $0.1320 $300.3000
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Estimate shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
MOQ: 255 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net and winsourceelec.com

More details about fraud prevention