ECP-U1C105MA5

Quick Quote
Part No ECP-U1C105MA5
Manufacturer Panasonic
Catalog Capacitors
Description Film Capacitors 1uF 16VDC 20% 1210 Acryllic Resin
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Panasonic
Capacitance 1 uF
Voltage Rating DC 16 VDC
Termination Style SMD/SMT
Dielectric Plastic
Length 3.2 mm (0.126 in)
Width 2.5 mm (0.098 in)
Product Stacked Film Capacitors
Tolerance 20 %
Number of Pins 2 Pin
Height 1.4 mm (0.055 in)
Package / Case 1210 (3225 Metric)
Minimum Operating Temperature - 40 C
Maximum Operating Temperature + 85 C
Series ECPU(A)
Packaging Cut Tape
Packaging MouseReel
Packaging Reel
Type Stacked Metallized Film Chip Capacitors
Brand Panasonic
Capacitance - nF 1000 nF
Moisture Sensitive Yes
Product Type Film Capacitors
Standard Pack Qty 2000
Subcategory Capacitors
Ultra Librarian 3D Model   Symbol, Footprint, 3D Model

You May Also Be Interested in

KEMET
CAP ALUM 22UF 20% 50V SMD
Need more? Email Us
Availability:
Check Expected Leadtime Products
Notify me when available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Ask for an estimation

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net and winsourceelec.com

More details about fraud prevention