MKP1847630274Y5

Part No MKP1847630274Y5
Manufacturer Vishay
Catalog Film Capacitors
Description CAP FILM 30UF 5% 275VAC RADIAL
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Vishay Beyschlag/Draloric/BC Components
Category Capacitors Film Capacitors
Packaging  Bulk
Part Status Active
Capacitance 30 µF
Tolerance ±5%
Voltage Rating - AC 275V
Operating Temperature -40°C ~ 85°C
Mounting Type Through Hole
Termination PC Pins
Applications DC Link, DC Filtering; EMI, RFI Suppression; High Pulse, DV/DT
Win Source Part Number WS1306401-MKP1847630274Y5

Description

30 µF Film Capacitor 275V Polypropylene (PP), Metallized Radial - 4 Leads

You May Also Be Interested in

Panasonic
CAP FILM 0.12UF 20% 275VAC RAD
Need more? Email Us
Panasonic
CAP FILM 0.012UF 5% 100VDC 1913
Need more? Email Us
Vishay
CAP FILM 8200PF 5% 1.6KVDC RAD
Lowest to $1.0840
EPCOS (TDK)
CAP FILM 10UF 10% 100VDC RADIAL
Need more? Email Us
Kemet
CAP FILM 0.1UF 10% 560VDC RADIAL
Need more? Email Us
Panasonic
CAP FILM 1.8UF 10% 400VDC RADIAL
Need more? Email Us
Vishay
CAP FILM 0.15UF 20% 1KVDC RADIAL
Need more? Email Us
EPCOS (TDK)
CAP FILM 0.47UF 5% 630VDC RADIAL
Need more? Email Us
Panasonic
CAP FILM 1UF 10% 250VDC RADIAL
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $2.8440
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $4.8210
Texas Instruments
IC MONITOR PWR/CURR BIDIR 10MSOP
Lowest to $0.7050
Texas Instruments
IC PWR SWITCH N-CHAN 1:1 SOT23-6 / 2.7-18-V, On-Resistance Load Switch With Thermal Protection
Lowest to $0.0820
Bourns Inc.
TVS DIODE 7VWM/12VWM SOT23
Lowest to $0.2120
NXP
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.9410
Texas Instruments
IC BUS TRANSCVR TRI-ST SOT23-6
Lowest to $0.1220
STMicroelectronics
iNEMO inertial module: always-on 3D accelerometer and 3D gyroscope
Lowest to $1.1380
FTDI, Future Technology Devices International Ltd
USB Bridge, USB to UART USB 2.0 28-SSOP
Lowest to $4.1980
STMicroelectronics
IC MCU 32BIT 1MB FLASH 64LQFP
Lowest to $3.3050
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0860
Texas Instruments
DDR Termination Regulator 2.375V to 3.5V 10-Pin VSON EP T/R / IC REG SINK/SOURCE DDR 10-SON
Lowest to $0.2170
Atmel
IC MCU 8BIT 256KB FLASH 100TQFP
Lowest to $16.9280
Nordic Semiconductors
IC RF TXRX+MCU 802.15.4 73VFQFN
Lowest to $3.4130
STMicroelectronics
ACCEL 2-16G I2C/SPI 16LGA
Lowest to $0.4580