MAL210118103E3

Quick Quote
Part No MAL210118103E3
Manufacturer Vishay
Catalog Aluminum Capacitors
Description CAP ALUM 10000UF 20% 63V SCREW
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Vishay Beyschlag/Draloric/BC Components
Category Capacitors Aluminum Electrolytic Capacitors
Packaging  Bulk
Part Status Active
Capacitance 10000 µF
Tolerance ±20%
Voltage - Rated 63 V
ESR (Equivalent Series Resistance) 27mOhm
Lifetime @ Temp. 10000 Hrs @ 85°C
Operating Temperature -40°C ~ 85°C
Ripple Current @ High Frequency 10.53 A @ 10 kHz
Impedance 19 mOhms
Size / Dimension 1.378" Dia (35.00mm)
Win Source Part Number WS1307312-MAL210118103E3
Ultra Librarian 3D Model   Symbol, Footprint, 3D Model

Description

10000 µF 63 V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 27mOhm 10000 Hrs @ 85°C

You May Also Be Interested in

Rubycon
CAP ALUM 1000UF 20% 50V RADIAL / 1000 µF 50 V Aluminum Electrolytic Capacitors Radial, Can 10000 Hrs @ 105°C
Lowest to $0.3020
United Chemi-Con
CAP ALUM 33UF 20% 63V RADIAL / 33 µF 63 V Aluminum Electrolytic Capacitors Radial, Can 7000 Hrs @ 105°C
Need more? Email Us
Rubycon
CAP ALUM 470UF 20% 16V RADIAL / 470 µF 16 V Aluminum Electrolytic Capacitors Radial, Can 1000 Hrs @ 105°C
Lowest to $0.1070
Rubycon
CAP ALUM 100UF 20% 400V RADIAL / 100 µF 400 V Aluminum Electrolytic Capacitors Radial, Can 5000 Hrs @ 105°C
Lowest to $0.6500
Rubycon
CAP ALUM 330UF 20% 10V RADIAL / 330 µF 10 V Aluminum Electrolytic Capacitors Radial, Can 6000 Hrs @ 105°C
Lowest to $0.0510
Nichicon
CAP ALUM 10UF 20% 400V RADIAL / 10 µF 400 V Aluminum Electrolytic Capacitors Radial, Can 8000 Hrs @ 105°C
Need more? Email Us
Nichicon
CAP ALUM 2.2UF 20% 50V SMD / 2.2 µF 50 V Aluminum Electrolytic Capacitors Radial, Can - SMD 1000 Hrs @ 105°C
Lowest to $0.0730
Rubycon
CAP ALUM 150UF 20% 100V RADIAL / 150 µF 100 V Aluminum Electrolytic Capacitors Radial, Can 10000 Hrs @ 105°C
Need more? Email Us
Nichicon
CAP ALUM 100UF 20% 10V SMD / 100 µF 10 V Aluminum Electrolytic Capacitors Radial, Can - SMD 2000 Hrs @ 105°C
Need more? Email Us
Availability:
Check Expected Leadtime Products

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Ask for an estimation

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net and winsourceelec.com

More details about fraud prevention