F339MX261031KPM2T0

Part No F339MX261031KPM2T0
Manufacturer Vishay
Catalog Film Capacitors
Description CAP FILM 10UF 10% 630VDC RADIAL
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Vishay Beyschlag/Draloric/BC Components
Category Capacitors Film Capacitors
Packaging  Tray
Part Status Active
Capacitance 10 µF
Tolerance ±10%
Voltage Rating - AC 310V
Voltage Rating - DC 630V
Operating Temperature -55°C ~ 110°C
Mounting Type Through Hole
Size / Dimension 1.693" L x 0.846" W (43.00mm x 21.50mm)
Height - Seated (Max) 1.516" (38.50mm)
Win Source Part Number WS1306457-F339MX261031KPM2T0

Description

10 µF Film Capacitor 310V 630V Polypropylene (PP), Metallized Radial

You May Also Be Interested in

EPCOS (TDK)
CAP FILM 1.5UF 10% 1.2KVDC RAD
Need more? Email Us
Panasonic
CAP FILM 0.12UF 20% 275VAC RAD
Need more? Email Us
EPCOS (TDK)
FILM CAP MKP X2 0.10F 20% 305VAC
Need more? Email Us
Vishay
CAP FILM 8200PF 5% 1.6KVDC RAD
Lowest to $1.0840
Vishay
CAP FILM 4700PF 20% 1KVDC RADIAL
Lowest to $0.3070
WIMA
CAP FILM 0.68UF 20% 63VDC RADIAL
Need more? Email Us
Vishay
CAP FILM 3300PF 5% 2KVDC RADIAL
Need more? Email Us
WIMA
CAP FILM 2.2UF 10% 400VDC RADIAL
Need more? Email Us
Kemet
CAP FILM 1UF 20% 560VDC RADIAL
Lowest to $0.5700

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1900
STMicroelectronics
IC MCU 32BIT 1MB FLASH 64LQFP
Lowest to $3.3050
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.1990
Texas Instruments
IC CONV DDR DDR2 DDR3 10SON
Lowest to $0.2170
Bourns Inc.
TVS DIODE 7VWM/12VWM SOT23
Lowest to $0.2120
Texas Instruments
IC ADC 16-BIT I2C PROGBL 10-MSOP
Lowest to $1.0300
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $6.9070
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $3.4670
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $2.8440
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $2.4380
Texas Instruments
IC BUF NON-INVERT 5.5V SC70-5 / Single Power Supply Single Buffer GATE CMOS Logic Level Shifter
Lowest to $0.1490
Atmel
IC MCU 8BIT 256KB FLASH 100TQFP
Lowest to $16.9280
Texas Instruments
IC TXRX CAN 5V 8SOP
Lowest to $0.4880
Texas Instruments
IC PWR SWITCH N-CHAN 1:1 SOT23-6 / 2.7-18-V, On-Resistance Load Switch With Thermal Protection
Lowest to $0.0820
Texas Instruments
DGTL ISO 2.5KV 2CH I2C 8SOIC
Lowest to $0.8670