F17724222264

Part No F17724222264
Manufacturer Vishay
Catalog Film Capacitors
Description CAP FILM 0.22UF 20% 630VDC RAD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Vishay Beyschlag/Draloric/BC Components
Category Capacitors Film Capacitors
Packaging  Bulk
Part Status Active
Capacitance 0.22 µF
Tolerance ±20%
Voltage Rating - AC 310V
Voltage Rating - DC 630V
Operating Temperature -40°C ~ 110°C
Mounting Type Through Hole
Size / Dimension 1.043" L x 0.335" W (26.50mm x 8.50mm)
Height - Seated (Max) 0.650" (16.50mm)
Win Source Part Number WS1306584-F17724222264

Description

0.22 µF Film Capacitor 310V 630V Polyester, Metallized Radial

You May Also Be Interested in

Vishay
CAP FILM 1UF 5% 63VDC RADIAL
Need more? Email Us
EPCOS (TDK)
CAP FILM 40UF 10% 450VDC RADIAL
Need more? Email Us
WIMA
CAP FILM 0.047UF 5% 100VDC RAD
Need more? Email Us
WIMA
CAP FILM 2.2UF 10% 400VDC RADIAL
Need more? Email Us
WIMA
CAP FILM 0.68UF 20% 63VDC RADIAL
Need more? Email Us
Panasonic
CAP FILM 4.7UF 10% 250VDC RADIAL
Lowest to $1.5080
EPCOS (TDK)
CAP FILM 10UF 10% 100VDC RADIAL
Need more? Email Us
EPCOS (TDK)
CAP FILM 1.5UF 10% 1.2KVDC RAD
Need more? Email Us
Kemet
CAP FILM 0.1UF 20% 560VDC RADIAL
Lowest to $0.1810

Top Sellers

Texas Instruments
TVS DIODE 5.5VWM 8VC SOT3 / ESD Suppressor Diode Diode Array Uni-Dir 5.5V 3-Pin SOT-933 T/R
Lowest to $0.1490
Texas Instruments
DDR Termination Regulator 2.375V to 3.5V 10-Pin VSON EP T/R / IC REG SINK/SOURCE DDR 10-SON
Lowest to $0.2170
Marvell
IC TXRX FULL/HALF 4/4 56QFN / 4/4 Transceiver Full, Half IEEE 802.3, IEEE 1588 56-QFN (8x8)
Lowest to $3.3860
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.0630
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.0630
Texas Instruments
IC MONITOR PWR/CURR BIDIR 10MSOP
Lowest to $0.7050
Texas Instruments
IC BUS TRANSCVR TRI-ST SOT23-6
Lowest to $0.1220
STMicroelectronics
IC MCU 32BIT 1MB FLASH 64LQFP
Lowest to $3.3050
STMicroelectronics
ACCEL 2-16G I2C/SPI 16LGA
Lowest to $0.4580
NXP
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.9410
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $3.4670
Atmel
IC MCU 8BIT 256KB FLASH 100TQFP
Lowest to $16.9280
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $2.4380
Texas Instruments
IC TXRX CAN 5V 8SOP
Lowest to $0.4880
STMicroelectronics
iNEMO inertial module: always-on 3D accelerometer and 3D gyroscope
Lowest to $1.1380