BFC241912202

Part No BFC241912202
Manufacturer Vishay
Catalog Film Capacitors
Description CAP FILM 2200PF 2% 400VDC RADIAL
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Vishay Beyschlag/Draloric/BC Components
Category Capacitors Film Capacitors
Packaging  Tape & Box (TB)
Part Status Active
Capacitance 2200 pF
Tolerance ±2%
Voltage Rating - AC 125V
Operating Temperature -55°C ~ 85°C
Mounting Type Through Hole
Size / Dimension 0.283" L x 0.138" W (7.20mm x 3.50mm)
Height - Seated (Max) 0.315" (8.00mm)
Termination PC Pins
Win Source Part Number WS1306277-BFC241912202

Description

2200 pF Film Capacitor 125V 400V Polypropylene (PP), Metallized Radial

You May Also Be Interested in

Kemet
CAP FILM 1UF 20% 560VDC RADIAL
Lowest to $0.5700
WIMA
CAP FILM 0.047UF 5% 100VDC RAD
Need more? Email Us
Panasonic
CAP FILM 0.012UF 5% 100VDC 1913
Need more? Email Us
Panasonic
CAP FILM 3.3UF 10% 275VAC RAD
Need more? Email Us
Panasonic
CAP FILM 0.12UF 20% 275VAC RAD
Need more? Email Us
Kemet
CAP FILM 0.33UF 10% 560VDC RAD
Need more? Email Us
WIMA
CAP FILM 2.2UF 10% 400VDC RADIAL
Need more? Email Us
Vishay
CAP FILM 0.15UF 20% 1KVDC RADIAL
Need more? Email Us
Panasonic
CAP FILM 4.7UF 10% 250VDC RADIAL
Lowest to $1.5080

Top Sellers

Texas Instruments
TVS DIODE 5.5VWM 8VC SOT3 / ESD Suppressor Diode Diode Array Uni-Dir 5.5V 3-Pin SOT-933 T/R
Lowest to $0.1490
Texas Instruments
IC MONITOR PWR/CURR BIDIR 10MSOP
Lowest to $0.7050
Texas Instruments
DGTL ISO 2.5KV 2CH I2C 8SOIC
Lowest to $0.8670
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $3.4670
Texas Instruments
IC CONV DDR DDR2 DDR3 10SON
Lowest to $0.2170
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0860
STMicroelectronics
iNEMO inertial module: always-on 3D accelerometer and 3D gyroscope
Lowest to $1.1380
Texas Instruments
IC PWR SWITCH N-CHAN 1:1 SOT23-6 / 2.7-18-V, On-Resistance Load Switch With Thermal Protection
Lowest to $0.0820
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.0630
STMicroelectronics
ACCEL 2-16G I2C/SPI 16LGA
Lowest to $0.4580
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.1990
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $2.4380
STMicroelectronics
ACCEL 2-16G I2C/SPI 12LGA
Lowest to $0.3800
FTDI, Future Technology Devices International Ltd
USB Bridge, USB to UART USB 2.0 28-SSOP
Lowest to $4.1980
Atmel
IC MCU 8BIT 256KB FLASH 100TQFP
Lowest to $16.9280