BFC233868416

Part No BFC233868416
Manufacturer Vishay
Catalog Film Capacitors
Description CAP FILM 3300PF 20% 1KVDC RADIAL
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Vishay Beyschlag/Draloric/BC Components
Category Capacitors Film Capacitors
Packaging  Bulk
Part Status Active
Tolerance ±20%
Capacitance 3300 pF
Voltage Rating - AC 300V
Voltage Rating - DC 1000V (1kV)
Operating Temperature -55°C ~ 105°C
Mounting Type Through Hole
Size / Dimension 0.492" L x 0.157" W (12.50mm x 4.00mm)
Win Source Part Number WS1306234-BFC233868416

Description

3300 pF Film Capacitor 300V 1000V (1kV) Polypropylene (PP), Metallized Radial

You May Also Be Interested in

Kemet
CAP FILM 6.8UF 5% 450VDC RADIAL
Need more? Email Us
Kemet
CAP FILM 0.1UF 20% 560VDC RADIAL
Lowest to $0.1810
Panasonic
CAP FILM 0.012UF 5% 100VDC 1913
Need more? Email Us
Kemet
CAP FILM 0.1UF 10% 560VDC RADIAL
Need more? Email Us
Panasonic
CAP FILM 4.7UF 10% 250VDC RADIAL
Lowest to $1.5080
Panasonic
CAP FILM 3.3UF 10% 275VAC RAD
Need more? Email Us
EPCOS (TDK)
CAP FILM 10UF 10% 100VDC RADIAL
Need more? Email Us
Vishay
CAP FILM 0.15UF 20% 1KVDC RADIAL
Need more? Email Us
Kemet
CAP FILM 10UF 5% 600VDC RADIAL
Lowest to $5.3370

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $6.9070
FTDI, Future Technology Devices International Ltd
USB Bridge, USB to UART USB 2.0 28-SSOP
Lowest to $4.1980
Texas Instruments
IC TXRX CAN 5V 8SOP
Lowest to $0.4880
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.1990
Nordic Semiconductors
IC RF TXRX+MCU 802.15.4 73VFQFN
Lowest to $3.4130
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1900
Texas Instruments
DGTL ISO 2.5KV 2CH I2C 8SOIC
Lowest to $0.8670
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $3.4670
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $2.4380
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $4.8210
Texas Instruments
DDR Termination Regulator 2.375V to 3.5V 10-Pin VSON EP T/R / IC REG SINK/SOURCE DDR 10-SON
Lowest to $0.2170
STMicroelectronics
IC MCU 32BIT 1MB FLASH 64LQFP
Lowest to $3.3050
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $2.8440
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0860
NXP
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.9410

Pricing & Ordering (USD)

Quantity Unit Price Ext. Price
55+ $0.9460 $52.0300
130+ $0.7760 $100.8800
200+ $0.7520 $150.4000
275+ $0.7280 $200.2000
360+ $0.7030 $253.0800
480+ $0.6310 $302.8800
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Estimate shipping
Enter your destination to get a shipping estimate

*
Availability: 6,250 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net and winsourceelec.com

More details about fraud prevention