BFC233626154

Quick Quote
Part No BFC233626154
Manufacturer Vishay
Catalog Film Capacitors
Description CAP FILM 0.15UF 20% 630VDC RAD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Vishay Beyschlag/Draloric/BC Components
Category Capacitors Film Capacitors
Packaging  Bulk
Part Status Active
Capacitance 0.15 µF
Tolerance ±20%
Voltage Rating - AC 310V
Operating Temperature -55°C ~ 110°C
Mounting Type Through Hole
Size / Dimension 0.689" L x 0.236" W (17.50mm x 6.00mm)
Height - Seated (Max) 0.472" (12.00mm)
Win Source Part Number WS1306262-BFC233626154
Ultra Librarian 3D Model   Symbol, Footprint, 3D Model

Description

0.15 µF Film Capacitor 310V 630V Polypropylene (PP), Metallized Radial

You May Also Be Interested in

EPCOS (TDK)
CAP FILM 40UF 10% 450VDC RADIAL
Need more? Email Us
Panasonic
CAP FILM 0.033UF 10% 400VDC RAD
Lowest to $0.1470
Panasonic
CAP FILM 0.012UF 5% 100VDC 1913
Need more? Email Us
WIMA
CAP FILM 0.68UF 20% 63VDC RADIAL
Need more? Email Us
KEMET
CAP FILM 0.1UF 10% 560VDC RADIAL
Need more? Email Us
KEMET
CAP FILM 1UF 20% 560VDC RADIAL
Lowest to $0.5700
KEMET
CAP FILM 10UF 5% 600VDC RADIAL
Lowest to $5.3370
KEMET
CAP FILM 6.8UF 5% 450VDC RADIAL
Need more? Email Us
Vishay
CAP FILM 1UF 5% 63VDC RADIAL
Need more? Email Us

Pricing & Ordering (USD)

Quantity Unit Price Ext. Price
19+ $2.7090 $51.4710
45+ $2.2230 $100.0350
70+ $2.1530 $150.7100
96+ $2.0840 $200.0640
125+ $2.0140 $251.7500
167+ $1.8060 $301.6020
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 500 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net and winsourceelec.com

More details about fraud prevention