AC03AT0004708JAC00

Quick Quote
Part No AC03AT0004708JAC00
Manufacturer Vishay
Catalog Through Hole Resistors
Description RES 4.7 OHM 5% 3W AXIAL
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1307031-AC03AT0004708JAC00
Manufacturer Vishay
Category Resistors-Through Hole Resistors
Packaging  Cut Tape (CT) Tape & Box (TB)
Part Status Active
Resistance (Ohms) 4.7 Ohms
Tolerance (+ or -) ±5%
Power (Watts) 3W
Composition Wirewound
Features Automotive AEC-Q200
Size / Dimension 0.189" Dia x 0.512" L (4.80mm x 13.00mm)
Ultra Librarian 3D Model   Symbol, Footprint, 3D Model

Description

The AC, AC-AT and AC-NI series are the perfect choice for general purpose power electronics, industrial and automotive electronics applications. The robust silicone cement coating can handle challenging ambient and operating conditions. Typical applications include but not limited to pre-charging, discharging, snubber and in-rush current limiting. For a given application, requirements of ohmic value, rated power, peak voltage, pulse shape, pulse duration, lead bending, and environmental conditions may be submitted to recommend the most suitable product. Various lead forms are available such as RT (radial taped), WSZ (Z-form), DK (double kink), EK (single kink) with defined mounting pitch.

You May Also Be Interested in

YAGEO
RES 360 OHM 1% 1/2W AXIAL
Need more? Email Us
Vishay
RES 100 OHM 0.4W 5% AXIAL
Lowest to $0.0480
YAGEO
RES 44.2K OHM 1% 1/4W AXIAL
Need more? Email Us
Availability:
Check Expected Leadtime Products

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Ask for an estimation

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net and winsourceelec.com

More details about fraud prevention

By Clicking "Allow", you agree to the storing of cookies on your device to enhance site navigation, analyze site usage, and assist in our marketing efforts.

X
More Details
  • Trust Guard - Security Scanned
    Website is Security Scanned Security Scan Passed:
    Scan Frequency:
  • Trust Guard - Malware Scanned
    No Malware Detected Malware Scan Passed:
    Scan Frequency:
  • Trust Guard - SSL Scanned
    Active SSL Certificate Encrypted By:
    Expiration Date: