AC03000004708JAC00

Quick Quote
Part No AC03000004708JAC00
Manufacturer Vishay
Catalog Through Hole Resistors
Description RES 4.7 OHM 3W 5% AXIAL
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1307034-AC03000004708JAC00
Manufacturer Vishay
Category Resistors-Through Hole Resistors
Packaging  Cut Tape (CT) Tape & Box (TB)
Part Status Active
Resistance (Ohms) 4.7 Ohms
Tolerance (+ or -) ±5%
Power (Watts) 3W
Composition Wirewound
Features Flame Retardant Coating, Pulse Withstanding, Safety
Size / Dimension 0.189" Dia x 0.512" L (4.80mm x 13.00mm)
Ultra Librarian 3D Model   Symbol, Footprint, 3D Model

Description

The AC, AC-AT and AC-NI series are the perfect choice for general purpose power electronics, industrial and automotive electronics applications. The robust silicone cement coating can handle challenging ambient and operating conditions. Typical applications include but not limited to pre-charging, discharging, snubber and in-rush current limiting. For a given application, requirements of ohmic value, rated power, peak voltage, pulse shape, pulse duration, lead bending, and environmental conditions may be submitted to recommend the most suitable product. Various lead forms are available such as RT (radial taped), WSZ (Z-form), DK (double kink), EK (single kink) with defined mounting pitch.

You May Also Be Interested in

Vishay
RES 1K OHM 0.6W 1% AXIAL
Need more? Email Us
Vishay
RES 1.2K OHM 1W 5% AXIAL
Need more? Email Us
YAGEO
RES 4.3K OHM 1% 1/4W AXIAL
Lowest to $0.0140
YAGEO
RES 4.32K OHM 1% 1/4W AXIAL
Need more? Email Us
YAGEO
RES 1M OHM 1% 1/4W AXIAL
Need more? Email Us
YAGEO
RES 5.6K OHM 1% 1/2W AXIAL
Need more? Email Us
YAGEO
RES 32.4K OHM 1% 1/4W AXIAL
Lowest to $0.0190
YAGEO
RES 20 OHM 1% 1/4W AXIAL
Lowest to $0.0190
YAGEO
RES 750 OHM 1% 1/4W AXIAL
Need more? Email Us

Pricing & Ordering (USD)

Quantity Unit Price Ext. Price
160+ $0.3160 $50.5600
385+ $0.2600 $100.1000
600+ $0.2520 $151.2000
825+ $0.2430 $200.4750
1,065+ $0.2350 $250.2750
1,425+ $0.2110 $300.6750
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Estimate shipping
Enter your destination to get a shipping estimate
*
Availability: 1,850 pieces
MOQ: 160 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net and winsourceelec.com

More details about fraud prevention