MK8025GAL

Quick Quote
Part No MK8025GAL
Manufacturer Toshiba Semiconductor and Storage
Catalog Solid State Drives (SSDs), Hard Disk Drives (HDDs)
Description 80GB HDD 1.8" PATA-ZIF 4200rpm
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Solid State Drives (SSDs), Hard Disk Drives (HDDs)
Win Source Part Number 1473056-MK8025GAL
Manufacturer Toshiba Semiconductor and Storage
Ultra Librarian 3D Model   Symbol, Footprint, 3D Model

Description

The Toshiba MK8025GAL is an advanced 1.8-inch hard disk drive that showcases Toshiba's commitment to manufacturing compact yet powerful storage solutions. It comes with an 80GB capacity, making it an excellent choice for users looking to expand the storage capabilities of their devices without increasing the physical footprint. This HDD operates at 4200rpm, providing a good balance between energy efficiency and performance. It features a PATA-ZIF (Parallel ATA - Zero Insertion Force) interface, which is particularly designed for applications where space is at a premium, including small form factor laptops, handheld devices, and multimedia players. The small, lightweight design does not sacrifice durability, as Toshiba’s engineering ensures reliability and sturdiness. The MK8025GAL is particularly praised for its compatibility with older devices that require the PATA-ZIF interface, offering a straightforward solution for upgrading storage in a wide array of legacy equipment.

You May Also Be Interested in

Western Digital
1.6TB SSD 2.5" U.2 Ultrastar DC SN200 PCIe NVMe 3DW/D
Need more? Email Us
Solidigm
40GB SSD 2.5" SATA MLC (X25-V)
Need more? Email Us
Samsung
25GB SSD 2.5" SATA 1.5Gps SLC
Need more? Email Us
Intel
7.68TB SSD 2.5" SATA DC S4500 6Gb/s 3D1 TLC
Need more? Email Us
Intel
600GB SSD 2.5" SATA DC S3500 6Gb/s
Need more? Email Us
OCZ
50GB SSD 2.5" SATA Vertex 3Gb/s EX II
Need more? Email Us
Samsung
4TB SSD 2.5" SATA 860 EVO 6Gb/s
Need more? Email Us
Intel
3.84TB SSD 2.5" SATA D3-S4510 6Gb/s
Need more? Email Us
Micron Technology Inc.
7.68TB SSD 2.5" SATA 5210 ION 6Gb/s
Need more? Email Us
Availability:
Check Expected Leadtime Products
Notify me when available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Ask for an estimation

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net and winsourceelec.com

More details about fraud prevention