MG10SCA18TE

Quick Quote
Part No MG10SCA18TE
Manufacturer Toshiba Semiconductor and Storage
Catalog Solid State Drives (SSDs), Hard Disk Drives (HDDs)
Description 20TB HDD 3.5" SAS-3.0 MG10 512e 12Gb/s
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Solid State Drives (SSDs), Hard Disk Drives (HDDs)
Win Source Part Number 1473283-MG10SCA18TE
Manufacturer Toshiba Semiconductor and Storage
Ultra Librarian 3D Model   Symbol, Footprint, 3D Model

Description

The Toshiba MG10SCA18TE hard disk drive is engineered for high-capacity storage needs, offering 20TB of space ideal for enterprise-level storage applications, such as data warehousing, digital content storage, and comprehensive backup solutions. This HDD comes in a 3.5" format suitable for integration into standard enterprise setups. Utilizing a SAS-3.0 interface, it ensures high-speed data transfers up to 12Gb/s, crucial for operations that demand quick access to large data volumes. The inclusion of 512e sector technology allows for increased storage efficiency and compatibility with a wide range of applications, making it a versatile choice for businesses. Toshiba's reputation for reliability is upheld in this drive, making the MG10SCA18TE a solid investment for organizations requiring dependable, high-capacity storage solutions.

You May Also Be Interested in

Micron Technology Inc.
7.68TB SSD 2.5" SATA 5100 ECO 6Gb/s
Need more? Email Us
Intel
3.84TB SSD 2.5" SATA D3-S4510 6Gb/s
Need more? Email Us
Micron Technology Inc.
SSD 128GB 2.5" MLC SATA III 5V
Need more? Email Us
Toshiba Semiconductor and Storage
7.68TB SSD 2.5" CD8-R PCIe4x4 NVMe SIE
Need more? Email Us
Intel
30.72TB SSD 2.5" U.2 D5-P5316 PCIe4x4 NVMe
Need more? Email Us
Phoenix Contact
Solid State Drives - SSD VL 80 GB SSD KIT
Need more? Email Us
Western Digital
1.6TB SSD 2.5" U.2 Ultrastar DC SN200 PCIe NVMe 3DW/D
Need more? Email Us
Samsung
4TB SSD 2.5" SATA 850 Pro
Need more? Email Us
Micron Technology Inc.
SSD 512GB M.2 MOD TLC SATA III
Lowest to $117.0000
Availability:
Check Expected Leadtime Products
Notify me when available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Ask for an estimation

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net and winsourceelec.com

More details about fraud prevention