MG10ACA18TE

Quick Quote
Part No MG10ACA18TE
Manufacturer Toshiba Semiconductor and Storage
Catalog Solid State Drives (SSDs), Hard Disk Drives (HDDs)
Description 18TB HDD 3.5" SATA-3.3 MG10 512e 6Gb/s
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Solid State Drives (SSDs), Hard Disk Drives (HDDs)
Win Source Part Number 1473282-MG10ACA18TE
Manufacturer Toshiba Semiconductor and Storage
Ultra Librarian 3D Model   Symbol, Footprint, 3D Model

Description

The Toshiba MG10ACA18TE is a high-capacity hard disk drive engineered to meet the demands of enterprise storage requirements. With an 18TB capacity, it is designed for organizations that manage large volumes of data, including cloud storage, digital archives, and data backup solutions. This HDD features a 3.5" form factor, making it compatible with a wide range of enterprise storage systems. It employs a SATA-3.3 interface with a 6Gb/s transfer rate, offering a balance of performance and reliability for businesses. The drive's 512e technology ensures it can maximize storage efficiency while maintaining compatibility with existing systems and applications. Toshiba's dedication to quality and durability is reflected in the MG10ACA18TE, providing enterprises with a dependable storage option that can handle intensive data workloads.

You May Also Be Interested in

Western Digital
1.6TB SSD 2.5" U.2 Ultrastar DC SN200 PCIe NVMe 3DW/D
Need more? Email Us
Intel
30.72TB SSD 2.5" U.2 D5-P5316 PCIe4x4 NVMe
Need more? Email Us
Micron Technology Inc.
SSD 512GB 2.5" TLC SATA III
Need more? Email Us
Micron Technology Inc.
SSD 256GB 2.5" TLC SATA III
Need more? Email Us
Seagate Technology
15.36TB SSD 2.5" SAS Nytro 3350 12Gb/s
Need more? Email Us
Micron Technology Inc.
SSD 128GB 2.5" MLC SATA III 5V
Need more? Email Us
Samsung
25GB SSD 2.5" SATA 1.5Gps SLC
Need more? Email Us
Intel
600GB SSD 2.5" SATA DC S3500 6Gb/s
Need more? Email Us
Solidigm
40GB SSD 2.5" SATA MLC (X25-V)
Need more? Email Us
Availability:
Check Expected Leadtime Products
Notify me when available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Ask for an estimation

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net and winsourceelec.com

More details about fraud prevention