AL13SEB300

Quick Quote
Part No AL13SEB300
Manufacturer Toshiba Semiconductor and Storage
Catalog Solid State Drives (SSDs), Hard Disk Drives (HDDs)
Description 300GB HDD 2.5" SAS 10500rpm 64MB 6Gb/s
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Solid State Drives (SSDs), Hard Disk Drives (HDDs)
Win Source Part Number 1473011-AL13SEB300
Manufacturer Toshiba Semiconductor and Storage
Ultra Librarian 3D Model   Symbol, Footprint, 3D Model

Description

The Toshiba AL13SEB300 stands out in the HDD market as a high-performance enterprise-grade storage solution. This 2.5-inch SAS HDD spins at an impressive 10,500 rpm and offers 300GB of storage capacity, paired with a 64MB cache and a 6Gb/s SAS interface for superior data transfer speeds. Designed for use in servers, networked storage systems, and data centers, the AL13SEB300 is engineered to meet the demands of high-intensity applications requiring fast access times and reliable performance under continuous operation. It is particularly well-suited for tasks that demand high throughput and lower latency, including database management, transaction processing, and high-performance computing. With its robust build quality and optimized firmware, the AL13SEB300 delivers consistency in speed and availability, making it a top choice for businesses that cannot afford downtime or data integrity issues. Its blend of speed, capacity, and reliability showcases Toshiba's commitment to providing storage solutions that cater to the critical needs of enterprise environments.

You May Also Be Interested in

Toshiba Semiconductor and Storage
3.2TB SSD 2.5" SAS PM7-V 24G SIE
Need more? Email Us
Samsung
15360GB SSD 2.5" SAS PM1633a SED
Need more? Email Us
Micron Technology Inc.
SSD 128GB 2.5" MLC SATA III 5V
Need more? Email Us
Western Digital
1.6TB SSD 2.5" U.2 Ultrastar DC SN200 PCIe NVMe 3DW/D
Need more? Email Us
OCZ
50GB SSD 2.5" SATA Vertex 3Gb/s EX II
Need more? Email Us
Toshiba Semiconductor and Storage
7.68TB SSD 2.5" CD8-R PCIe4x4 NVMe SIE
Need more? Email Us
Micron Technology Inc.
SSD 480GB 2.5" TLC SATAIII 5-12V
Lowest to $289.1050
Intel
600GB SSD 2.5" SATA DC S3500 6Gb/s
Need more? Email Us
Micron Technology Inc.
SSD 256GB M.2 MODULE TLC NVME
Need more? Email Us
Availability:
Check Expected Leadtime Products
Notify me when available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Ask for an estimation

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net and winsourceelec.com

More details about fraud prevention