XC6194AA05ER-G

Quick Quote
Part No XC6194AA05ER-G
Manufacturer Torex Semiconductor Ltd
Catalog PMIC - Power Distribution Switches, Load Drivers
Description PUSH BUTTON SMART LOAD SWITCH
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1305986-XC6194AA05ER-G
Category Integrated Circuits (ICs) Power Management (PMIC) Power Distribution Switches, Load Drivers
Mfr Torex Semiconductor Ltd
Packaging Tape & Reel (TR) Cut Tape (CT)
Part Status Active
Switch Type General Purpose
Number of Outputs 1
Output Configuration High Side
Voltage - Load 1.8V ~ 6V
Voltage - Supply (Vcc/Vdd) Not Required
Current - Output (Max) 1A
Ultra Librarian 3D Model   Symbol, Footprint, 3D Model

Description

The XC6194 series are the Push Button load switch with functions best suitable for battery operated devices.
The built-in high side switch is tumed on by the push button (Turning off is also possible on the A type.) and turned off by the "L" level signal into the SHDN pin from the MCU or the like. The high side switch is turned on and latched by inputting"L" signal from the Push Button of the device to the Sw pin.It is possible to shut down(OFF)by inputting a 1-pulse signal of"H" level from the MCU or the like to the SHDN pin.This realizes a main switch of battery operated devices easily. 

You May Also Be Interested in

Infineon Technologies
BTS50080 - PROFET - SMART HIGH S
Lowest to $8.4790
Infineon Technologies
BTS5016 - PROFET - SMART HIGH SI
Lowest to $1.5870
Infineon Technologies
AUTOMOTIVE HIGH SIDE SWITCH
Lowest to $2.2680
Infineon Technologies
INTEGRATED FULL-BRIDGE DRIVER
Lowest to $6.5950
Infineon Technologies
IC PWR SWTCH N-CHAN 1:1 TSDSO-14 / Power Switch/Driver 1:1 N-Channel 21A PG-TSDSO-14-22
Lowest to $1.5080
Infineon Technologies
IC PWR SWITCH N-CH 1:1 TO218AB/5 / Power Switch/Driver 1:1 N-Channel 128A TO-218AB/5
Lowest to $24.3750
Fairchild/ON Semiconductor
IC REG LINEAR SWITCHING REG
Lowest to $1.4570
Alpha & Omega Semiconductor Inc.
IC POWER DIST SWITCH 8MSOP / Power Switch/Driver
Lowest to $0.3770
Infineon Technologies
BTS41K0 - PROFET - SMART HIGH SI
Lowest to $3.7690

Pricing & Ordering (USD)

Quantity Unit Price Ext. Price
50+ $1.0840 $54.2000
115+ $0.8890 $102.2350
175+ $0.8620 $150.8500
240+ $0.8340 $200.1600
315+ $0.8060 $253.8900
415+ $0.7230 $300.0450
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 800 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess