UCC15240QDWNRQ1

Quick Quote
Part No UCC15240QDWNRQ1
Manufacturer Texas Instruments
Catalog AC DC Converters
Description AUTOMOTIVE, 2.5-W, 24-VIN, 25-VO
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1307360-UCC15240QDWNRQ1
Category Power Supplies - Board Mount DC DC Converters
Mfr Texas Instruments
Packaging Tape & Reel (TR) Cut Tape (CT)
Part Status Active
Type Isolated Module
Number of Outputs 1
Voltage - Input (Min) 21V
Voltage - Input (Max) 27V
Voltage - Output 1 15 ~ 25V
Current - Output (Max) 100mA
Ultra Librarian 3D Model   Symbol, Footprint, 3D Model

Description

  • Fully integrated high-density isolated DC/DC module with isolation transformer 
  • Isolated DC/DC for driving: IGBTs, SiC, and Si MOSFETs 
  • Input voltage range: 21 V to 27 V with 32-V absolute maximum 
  • 2.5-W output power at TA ≤ 85°C and 2.0-W output power at TA ≤ 105°C
  • Adjustable single or dual output voltages (using resistors) with < ±1.3 % regulation accuracy over full operating range 
  • Low electromagnetic emission with spread spectrum modulation and integrated transformer design
  • Enable, Power Good, UVLO, OVLO, soft-start, short-circuit, power-limit, under-voltage, overvoltage, and over-temperature protection 
  • CMTI > 150 kV/µs 
  • AEC-Q100 qualified for automotive applications
    Temperature grade 1: –40°C ≤ TJ ≤ 150°C 
    Temperature grade 1: –40 °C ≤ TA ≤ 125°C 
  • Functional Safety-Capable – Documentation available to aid functional safety system design • Planned safety-related certifications: 
    5657-VPK basic isolation per DIN EN IEC 60747-17 (VDE 0884-17)  3000-VRMS isolation for 1 minute per UL1577 
    Basic insulation per CQC GB4943.1 
  • 36-pin, wide SSOP package

You May Also Be Interested in

Artesyn Embedded Technologies
MP CONFIGURABLE POWER SUPPLY
Need more? Email Us
Cosel USA, Inc.
AC/DC POWER SUPPLY
Lowest to $122.4640
Cosel USA, Inc.
AC/DC CONVERTER 12V 10W
Lowest to $81.0150
Artesyn Embedded Technologies
Medical and ITE safeties | AC/DC CONVERTER 12V 125W
Lowest to $376.8120
Inventus Power
AC/DC CONVERTER 24V 200W / AC/DC Power Supply Single-OUT 24V 7.5A 200W
Need more? Email Us
Delta Electronics
300W, AC/DC, 85-265VIN, 28VOUT / 28V Output Power Supply
Need more? Email Us
TDK-Lambda Americas Inc.
AC/DC CONVERTER 3.3V 25W / AC/DC Power Supply Single-OUT 3.3V 6A 5-Pin
Lowest to $142.5180
CUI Inc.
CONVERTER AC/DC 5W 12V 416MA / 5 W, 12 V SINGLE OUTPUT, ENCAPSULATED PCB
Need more? Email Us
ROHM Semiconductor
AC/DC CONVERTER -12V 6W
Lowest to $29.5960
Availability:
Check Expected Leadtime Products

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Ask for an estimation

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net and winsourceelec.com

More details about fraud prevention