TS5USBC412IYFFR

Quick Quote
Part No TS5USBC412IYFFR
Manufacturer Texas Instruments
Catalog Interface - Analog Switches - Special Purpose
Description TS5USBC412IYFFR
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1306862-TS5USBC412IYFFR
Category Integrated Circuits (ICs) Interface Analog Switches - Special Purpose
Manufacturer Texas Instruments
Packaging Tape & Reel (TR) Cut Tape (CT)
Part Status Active
Applications USB, UART
Multiplexer/Demultiplexer Circuit 2:1, 1:2
On-State Resistance (Max) 9Ohm
Voltage - Supply, Single (V+) 2.3V ~ 5.5V
-3db Bandwidth 1.1GHz
Features Bi-Directional, USB 2.0
Ultra Librarian 3D Model   Symbol, Footprint, 3D Model

Description

  • Supply Range 2.3 V to 5.5 V 
  • Differential 2:1 or 1:2 Switch/Multiplexer or Flexible Dual Single Ended Cross Switch 
  • 0-V to 20-V (TS5USBC410) and 24-V (TS5USBC412) Overvoltage Protection (OVP) on Common Pins
  • Powered Off Protection When VCC = 0 V 
  • Low RON of 9 Ω Maximum
  • BW of 1.1-GHz (TS5USBC410) and 1.2-GHz (TS5USBC412) Typical 
  • CON typical of 2.7 pF (TS5USBC410) and 2.5 pF (TS5USBC412) 
  • Low Power Disable Mode 
  • 1.8-V Compatible Logic Inputs 
  • ESD Protection Exceeds JESD 22 – 2000-V Human Body Model (HBM) 
  • TS5USBC410 and TS5USBC412: Standard Temperature Range of 0°C to 70°C 
  • TS5USBC410I and TS5USBC412I: Industrial Temperature Range of -40°C to 85°C 
  • Small DSBGA Package

You May Also Be Interested in

Analog Devices Inc.
IC MULTIPLEXER 1 X 2:1 24QFN
Need more? Email Us
Broadcom Limited
Lowest to $29.1050
NXP
Lowest to $1.9870
Maxim Integrated
Lowest to $3.1830
Texas Instruments
QUAD SPDT HIGH-BANDWIDTH 10/100 BASE-T LAN SWITCH DIFFERENTIAL 8-CHANNEL TO 4-CHANNEL MULTIPLEXER/DEMULTIPLEXER
Lowest to $1.1300
Maxim Integrated
JTAG Multiplexer/Switch
Need more? Email Us
ROHM Semiconductor
Video signal switcher for AV amplifiers
Lowest to $8.7420
Intersil Corporation
CMOS 4 x 4 Crosspoint Switch with Control Memory High-Voltage Type (20V Rating)
Need more? Email Us
Diodes Incorporated
IC MUX/DEMUX 2:1 DP/HDMI 60TQFN / HDMI Switch IC 1 Channel 60-TQFN (5x9)
Lowest to $37.6820

Pricing & Ordering (USD)

Quantity Unit Price Ext. Price
35+ $1.6250 $56.8750
75+ $1.3340 $100.0500
120+ $1.2920 $155.0400
160+ $1.2500 $200.0000
210+ $1.2090 $253.8900
280+ $1.0840 $303.5200
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability:
Check Expected Leadtime Products

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess