TPS7A4501U/EM

Quick Quote
Part No TPS7A4501U/EM
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LIN POS ADJ 750MA 10CFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1307437-TPS7A4501U/EM
Category Integrated Circuits (ICs) Power Management (PMIC) Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
Mfr Texas Instruments
Packaging Tube
Part Status Discontinued
Output Configuration Positive
Output Type Adjustable
Number of Regulators 1
Voltage - Input (Max) 20V
Voltage - Output (Min/Fixed) 1.21V
Voltage - Output (Max) 20V
Ultra Librarian 3D Model   Symbol, Footprint, 3D Model

Description

  • QMLV Qualified SMD 5962-12224
  • Adjustable Output from 1.21 to 20 V
  • Optimized for Fast-Transient Response
  • High Output Voltage Accuracy: 1.15% at 25°C(Typical)
  • Dropout Voitage: 200 mv With lLoap = 750 mA(Typical)
  • Low Noise: 50 pVRms (10 Hz to 100 kHz) for Vou=5 V
  • High Ripple Rejection: 68 dB at 1 kHz1-mA Quiescent Current
  • No Protection Diodes Needed
  • Stable With Ceramic Output Capacitor
  • Reverse-Battery Protection
  • Reverse Current Protection
  • 5962-1222402VHA:
    Wide Vin 2.3 to 20 v
    Output Current: 750 mA
  • 5962R1222403VXC:
    Wide vin 2.9 to 20 v
    Output Current: 1.5 A
    Themmally-Enhanced HKU Package
    Radiation Hardness Assurance (RHA) up toTotal lonizing Dose (TlD) 100 krad (Si)
    Exhibits Low Dose Rate Sensitivity ButRemains Within the Pre-Radiation ElectricalLimits at 100 krad Total Dose Level. asAllowed by MIL-STD-883,TM1019

You May Also Be Interested in

Texas Instruments
ADJUSTABLE AND FIXED LOW-DROPOUT VOLTAGE REGULATOR
Lowest to $0.3390
ON Semiconductor
800 mA, Adjustable Output, Low Dropout Voltage Regulator | IC REG LINEAR 3.3V 800MA 8SOIC
Lowest to $0.5830
SII Semiconductor Corporation
IC REG LINEAR 1.2V 0.3A HSNT-6A
Lowest to $3.8400

Pricing & Ordering (USD)

Quantity Unit Price Ext. Price
1+ $899.9390 $899.9390
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Estimate shipping
Enter your destination to get a shipping estimate
*
Availability: 100 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Apr 9 to Apr 10 2025
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net and winsourceelec.com

More details about fraud prevention

By Clicking "Allow", you agree to the storing of cookies on your device to enhance site navigation, analyze site usage, and assist in our marketing efforts.

X
More Details
  • Trust Guard - Security Scanned
    Website is Security Scanned Security Scan Passed:
    Scan Frequency:
  • Trust Guard - Malware Scanned
    No Malware Detected Malware Scan Passed:
    Scan Frequency:
  • Trust Guard - SSL Scanned
    Active SSL Certificate Encrypted By:
    Expiration Date: