TPS1HB35BQPWPRQ1

Part No TPS1HB35BQPWPRQ1
Manufacturer Texas Instruments
Catalog PMIC - Power Distribution Switches, Load Drivers
Description 40-V, 35-M, 1-CH AUTOMOTIVE SMAR
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue

Win Source Part Number WS1306917-TPS1HB35BQPWPRQ1
Category Integrated Circuits (ICs) Power Management (PMIC) Power Distribution Switches, Load Drivers
Mfr Texas Instruments
Packaging Tape & Reel (TR) Cut Tape (CT)
Part Status Active
Switch Type General Purpose
Number of Outputs 1
Ratio - Input and Output 1:1
Output Configuration High Side
Output Type N-Channel
Interface On/Off

Description

  • AEC-Q100 qualified for automotive applications
    1.Temperature grade 1: –40°C to 125°C 
    2.Device HBM ESD classification level 2 
    3.Device CDM ESD classification level C4B
    4.Withstands 40-V load dump 
  • Functional Safety-Capable
    Documentation available to aid functional safety system design • Single-channel smart high-side switch with 35-mΩ RON (TJ = 25°C) 
  • Improve system level reliability through adjustable current limiting 
    Current limit set-point from 2 A to 22 A
  • Robust integrated output protection: 
    1.Integrated thermal protection
    2.Protection against short to ground and battery
    3.Protection against reverse battery events including automatic 1switch on of FET with reverse voltage
    4.Automatic shut off on loss of battery and ground 
    5.Integrated output clamp to demagnetize inductive loads 
    6.Configurable fault handling 
  • Analog sense output can be configured to accurately measure:
    Load current
    Device temperature 
  • Provides fault indication through SNS pin
    Detection of open load and short-to-battery

You May Also Be Interested in

Infineon Technologies
IC PWR SWITCH N-CH 1:1 TO218AB/5 / Power Switch/Driver 1:1 N-Channel 128A TO-218AB/5
Lowest to $24.3750
Infineon Technologies
SPOC SPI POWER CONTROLLER
Lowest to $4.8510
STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 PWRSO36
Lowest to $9.3530
Maxim Integrated
100MA, CURRENT-LIMIT SWITCH
Lowest to $0.5590
Infineon Technologies
IC PWR SWITCH N-CHAN 1:1 DSO-14 / Power Switch/Driver 1:1 N-Channel 10A PG-DSO-14-47-EP
Lowest to $1.6020
Fairchild/ON Semiconductor
USB DEVICE / Power Switch/Driver
Lowest to $8.0890
Alpha & Omega Semiconductor Inc.
IC POWER DIST SWITCH 8MSOP / Power Switch/Driver
Lowest to $0.3770
Infineon Technologies
BTS5016 - PROFET - SMART HIGH SI
Lowest to $1.5870
Fairchild/ON Semiconductor
IC REG LINEAR SWITCHING REG
Lowest to $20.5390

Top Sellers

Texas Instruments
IC MONITOR PWR/CURR BIDIR 10MSOP
Lowest to $0.7050
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0860
Texas Instruments
IC PWR SWITCH N-CHAN 1:1 SOT23-6 / 2.7-18-V, On-Resistance Load Switch With Thermal Protection
Lowest to $0.0820
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $6.9070
STMicroelectronics
ACCEL 2-16G I2C/SPI 16LGA
Lowest to $0.4580
FTDI, Future Technology Devices International Ltd
USB Bridge, USB to UART USB 2.0 28-SSOP
Lowest to $4.1980
Texas Instruments
IC CONV DDR DDR2 DDR3 10SON
Lowest to $0.2170
Texas Instruments
IC TXRX CAN 5V 8SOP
Lowest to $0.4880
Atmel
IC MCU 8BIT 256KB FLASH 100TQFP
Lowest to $16.9280
Texas Instruments
IC BUF NON-INVERT 5.5V SC70-5 / Single Power Supply Single Buffer GATE CMOS Logic Level Shifter
Lowest to $0.1490
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1900
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.0630
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $2.8440
Texas Instruments
TVS DIODE 5.5VWM 8VC SOT3 / ESD Suppressor Diode Diode Array Uni-Dir 5.5V 3-Pin SOT-933 T/R
Lowest to $0.1490
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $2.4380
Availability: Check Expected Leadtime Products

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Ask for an estimation

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net and winsourceelec.com

More details about fraud prevention