DRV8143HQRXYRQ1

Quick Quote
Part No DRV8143HQRXYRQ1
Manufacturer Texas Instruments
Catalog PMIC - Motor Drivers, Controllers
Description AUTOMOTIVE 40-V, 20-A HALF-BRIDG
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1307448-DRV8143HQRXYRQ1
Category Integrated Circuits (ICs) Power Management (PMIC) Motor Drivers, Controllers
Manufacturer Texas Instruments
Packaging Tape & Reel (TR) Cut Tape (CT)
Part Status Active
Motor Type - Stepper Bipolar
Motor Type - AC, DC Brushed DC
Function Driver - Fully Integrated, Control and Power Stage
Output Configuration Half Bridge
Interface Hardwired (HW)
Technology Bi-CMOS
Ultra Librarian 3D Model   Symbol, Footprint, 3D Model

Description

  • AEC-Q100 qualified for automotive applications:
    Temperature grade 1: –40°C to +125°C, TA 
  • Functional Safety-Capable – Documentation available to aid functional safety system design 
  • 4.5-V to 35-V (40-V abs. max) operating range 
  • SPI(S) or HW(H) variant in VQFN-HR package: RON_LS + RON_HS: 42mΩ 
  • SPI(P) variant in HVSSOP package: RON_LS + RON_HS: 49mΩ
  • IOUT Max = 20A 
  • PWM frequency operation up to 125KHz with automatic dead time assertion 
  • Configurable slew rate and spread spectrum clocking for low electromagnetic interference (EMI) 
  • Integrated current sense (eliminates shunt resistor) 
  • Proportional load current output on IPROPI pin 
  • Configurable current regulation 
  • Protection and diagnostic features with configurable fault reaction (latched or retry) 
    1.Load diagnostics in both the off-state and onstate to detect open load and short circuit 
    2.Voltage monitoring on supply (VM) and charge pump (VCP) 
    3.Over current protection 
    4.Over temperature protection
    5.Fault indication on nFAULT pin 
  • Supports 3.3V, 5V logic inputs 
  • Low sleep current - 1μA typical at 25°C 
  • Device family comparison table

You May Also Be Interested in

Sanken
IC MTR DRV UNIPOLAR 10-44V 18ZIP
Lowest to $4.3350
ON Semiconductor
LIN2.2 STEP. DRIVER
Lowest to $4.7110
ON Semiconductor
LC898200 - MOTOR DVR IRIS/AF/ZOO / Motor Driver
Lowest to $2.8670
ON Semiconductor
IC MOTOR DRVR 2.6V-3.6V 40WLCSP
Lowest to $1.5660
Nisshinbo Micro Devices Inc.
IC STEPPER MOTOR DRIVER 20EMP
Lowest to $1.0680
Fairchild/ON Semiconductor
CD MOTOR DRIVER, PQFP44
Lowest to $0.7540
Texas Instruments
IC MOTOR DRIVER BIPOLAR 24HTSSOP
Lowest to $2.5230
STMicroelectronics
IC MOTOR DRVR BIPOLAR 16POWERDIP / Bipolar Motor Driver Bipolar Parallel 16-PowerDIP
Lowest to $0.3880
ROHM Semiconductor
IC MOTOR DRIVER PAR HSOP / Motor Driver
Need more? Email Us
Availability:
Check Expected Leadtime Products

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Ask for an estimation

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net and winsourceelec.com

More details about fraud prevention