MAX38903CANL+T

Quick Quote
Part No MAX38903CANL+T
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LIN POS PROG 1A 9WLP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Alternative Parts
(Cross-Reference)
Cross
Manufacturer Analog Devices Inc./Maxim Integrated
Category Integrated Circuits (ICs) Power Management (PMIC) Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
Part Status Active
Output Configuration Positive
Number of Regulators 1
Voltage - Output (Min/Fixed) 0.6V
Voltage Dropout (Max) 0.3V @ 1A
PSRR 70dB ~ 40dB (1kHz ~ 1MHz)
Protection Features Over Current, Over Temperature, Reverse Polarity
Operating Temperature -40°C ~ 125°C (TJ)
Mounting Type Surface Mount
Win Source Part Number WS1304189-MAX38903CANL+T
Ultra Librarian 3D Model   Symbol, Footprint, 3D Model

Description

Linear Voltage Regulator IC Positive Programmable 1 Output 1A 9-WLP (1.37x1.34)

You May Also Be Interested in

Texas Instruments
IC REG LDO 2.7V 0.15A SC70-5
Lowest to $9.4110
Texas Instruments
IC REG LDO ADJ 1.5A 8WSON
Lowest to $3.8810
Linear Technology
IC REG LDO 1.8V 0.5A 16DFN
Lowest to $4.7110
ON Semiconductor
800 mA, Adjustable Output, Low Dropout Voltage Regulator | IC REG LINEAR 3.3V 800MA 8SOIC
Lowest to $0.5830
ON Semiconductor
IC REG LDO 3.5V 80MA SC70
Need more? Email Us
Diodes Incorporated
IC REG LDO 3.3V 1A
Need more? Email Us
Texas Instruments
IC REG LDO 1.6V 0.15A SOT23-5
Lowest to $0.5660
Texas Instruments
LP3985 Micropower, 150mA Low-Noise Ultra Low-Dropout CMOS Voltage Regulator | IC REG LINEAR 4.8V 150MA 5DSBGA
Lowest to $2.4460
Texas Instruments
Micropower 100 mA Ultra Low-Dropout Regulator in SOT-23 Package | IC REG LINEAR 3V 100MA SOT23-5
Lowest to $1.1650

Pricing & Ordering (USD)

Quantity Unit Price Ext. Price
23+ $2.2610 $52.0030
54+ $1.8560 $100.2240
84+ $1.7980 $151.0320
115+ $1.7400 $200.1000
149+ $1.6820 $250.6180
199+ $1.5080 $300.0920
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Estimate shipping
Enter your destination to get a shipping estimate
*
Availability: 7,500 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net and winsourceelec.com

More details about fraud prevention